Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dahle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cutting ruler standard Model 350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00350
Category
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDahle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8875
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets :
The short editorial description of Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets

Cutting ruler standard. Cutting length: 310 mm. Cutting capacity: 0.3 mm
More>>>
Short summary description Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets:
This short summary of the Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Dahle Cutting ruler standard Model 350, 0.3 mm, 3 sheets, 31 cm, Manual, 300 g

Long summary description Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets:
This is an auto-generated long summary of Dahle Cutting ruler standard Model 350 paper cutter 0.3 mm 3 sheets based on the first three specs of the first five spec groups.

Dahle Cutting ruler standard Model 350. Cutting capacity: 0.3 mm, Cutting capacity: 3 sheets, Cutting length: 31 cm. Weight: 300 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details