Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Daewoo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28" Widescreen TV, DTG-2880-100D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTG2880100D
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDaewoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4952
This statistic is based on the 94132 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92005 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver :
The short editorial description of Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver

28" Widescreen TV, DTG-2880-100D
More>>>
Short summary description Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver:
This short summary of the Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Daewoo 28" Widescreen TV, DTG-2880-100D, 71.1 cm (28"), 16:9, 70 cm, SECAM B/G, 100 channels, A2 & Nicam Stereo

Long summary description Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver:
This is an auto-generated long summary of Daewoo 28" Widescreen TV, DTG-2880-100D 71.1 cm (28") Silver based on the first three specs of the first five spec groups.

Daewoo 28" Widescreen TV, DTG-2880-100D. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Viewable size diagonal: 70 cm. Analog signal format system: SECAM B/G, Channels quantity: 100 channels. Audio system: A2 & Nicam Stereo, RMS rated power: 40 W. Product colour: Silver. Teletext: 10 pages

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.