Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Daewoo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLP-20B2 20" LCD-TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLP20B2
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Daewoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5979
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20") :
The short editorial description of Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20")

DLP-20B2 50.8 cm (20") LCD-TV
More>>>
Short summary description Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20"):
This short summary of the Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20") data-sheet is auto-generated and uses the product title and the first six key specs.

Daewoo DLP-20B2 20" LCD-TV, 50.8 cm (20"), 640 x 480 pixels, LCD

Long summary description Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20"):
This is an auto-generated long summary of Daewoo DLP-20B2 20" LCD-TV 50.8 cm (20") based on the first three specs of the first five spec groups.

Daewoo DLP-20B2 20" LCD-TV. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 20 ms, Contrast ratio (typical): 800:1, Aspect ratio: 4:3

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details