Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Da-Snap, 95 x 224 cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97455
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5448
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 22 Oct 2017 09:29:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen :
The short editorial description of Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen

Da-Tex (Rear), 243.84 cm (96 ") , 95 x 224 cm, 2.35:1 Cinemascope Format
More>>>

Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen:
The official marketing text of Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen as supplied by the manufacturer
Suitable for mounting on the wall or into wall opening.

Easily attached front or rear projection screen surface with snaps or optional Velcro.

Provides a perfectly flat viewing surface for video projection applications.

Surface mounts to back of black powder coated frame that provides a masking border.

Frame available with Pro-Trim® finish for an additional charge. Pro-Trim® is a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Da-Mat®, High Contrast Da-Mat®, Da-Tex® (Rear), Pearlescent, Cinema Vision, High Contrast Cinema Vision and Dual Vision fabrics up to and including 16' high will be seamless.

Audio Vision, High Contrast Audio Vision and High Contrast Cinema Perf fabrics up to and including 8' high will be seamless.

High Power fabric up to and including 6' high will be seamless.
Short summary description Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen:
This short summary of the Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Da-Snap, 95 x 224 cm, Black, White
Long summary description Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen :

Da-Lite Da-Snap, 95 x 224 cm. Colour of product: Black, White

This is an auto-generated long summary of Da-Lite Da-Snap, 95 x 224 cm 96" Black,White projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.44 m (96")
Drive type *
Type of drive e.g. manual, motorized.
Manual
Overall screen size (Height x Width)
The total size of the screen.
95 x 224 cm
Format
The format is determined by shape, size, presentation and medium.
Cinemascope
Technical details
Screen gain
1.3
Viewing angle
45°
Placement
Where the product can be placed e.g. floor, wall.
Wall
Diagonal (metric)
244 cm
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White