Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite 94269 110" Black,Grey projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
94269
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94269
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5292
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 22 Aug 2017 02:54:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite 94269 110" Black,Grey projection screen :
The short editorial description of Da-Lite 94269 110" Black,Grey projection screen

Dual Vision, 110"/90", HDTV: 137x244cm, NTSC: 137x183cm, 59.9kg
More>>>

Da-Lite 94269 110" Black,Grey projection screen:
The official marketing text of Da-Lite 94269 110" Black,Grey projection screen as supplied by the manufacturer
Tensioned Dual Masking Electrol

Ideal for home theaters or where a variety of image formats are projected.

Second motor lowers and raises black masks into position to convert screen to different format.

The Tensioned Dual Mask is available with a silent motor option. Unique "step-back" masking design eliminates shadows.

Black case standard. White case available upon request.

Front projection fabrics are standard with black backing for opacity.
Short summary description Da-Lite 94269 110" Black,Grey projection screen:
This short summary of the Da-Lite 94269 110" Black,Grey projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite 94269, 59.9 kg, Black, Grey
Long summary description Da-Lite 94269 110" Black,Grey projection screen :

Da-Lite 94269. Weight: 59.9 kg. Colour of product: Black, Grey

This is an auto-generated long summary of Da-Lite 94269 110" Black,Grey projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.79 m (110")
Overall screen size (Height x Width)
The total size of the screen.
137 x 244 cm
Format
The format is determined by shape, size, presentation and medium.
HDTV
Placement
Where the product can be placed e.g. floor, wall.
Wall
Technical details
Diagonal (metric)
279 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
59.9 kg
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Grey