location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Model C projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93216
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Model C projection screen 1:1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1:1
  • - 178 cm 178 cm Manual
  • - Ceiling/wall
  • - White
Long product name Da-Lite Model C projection screen 1:1 :
The long product name of Da-Lite Model C projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manual, 70" x 70", Square, HC Matte White
More>>>
Da-Lite Model C projection screen 1:1:
The official description of Da-Lite Model C projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large size conference or training rooms.

Permanently lubricated steel ball bearings combined with nylon bushings and heavy-duty spring assembly offers smooth operation even in demanding applications.

An optional choice of seven veneer finishes are also available for the screen case for a warm, elegant look.

Veneers from left to right (top row) Honey Maple, Medium Oak, Heritage Walnut, Mahogany, (bottom row) Light Oak, Natural Walnut, Cherry. Cases with Honey Maple, Light Oak and Medium Oak finishes come standard with white end caps. Cherry, Mahogany, Natural Walnut and Heritage Walnut cases come with black end caps.

Optional Floating Mounting Brackets allow the Model C to be mounted onto wall or ceiling studs and aligned left or right after installation by releasing two sets of screws. Veneer can also be added to the Floating Mounting Bracket to match a veneer case.

Short summary description Da-Lite Model C projection screen 1:1:
This short summary of the Da-Lite Model C projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Model C, Manual, 178 cm, 178 cm, 1:1, White

Long summary description Da-Lite Model C projection screen 1:1:
This is an auto-generated long summary of Da-Lite Model C projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Model C. Drive type: Manual, Viewable screen width (W): 178 cm, Viewable screen height (H): 178 cm, Native aspect ratio: 1:1, Format: Square. Product colour: White

Performance
Drive type *
Manual
Remotely operated
No
Format
Square
Screen gain
1.1
Viewing angle
50°
Native aspect ratio *
1:1
Viewable screen height (H) *
178 cm
Viewable screen width (W) *
178 cm
Design
Mounting type *
Ceiling/wall
Product colour
White
Case colour
White
Weight & dimensions
Case L1
186 cm
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Remote control included
No
Country Distributor
United Kingdom 1 distributor(s)