location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast-Fold Truss Frame, 12'3" x 21'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87293
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - 6.4 m 3.73 m
  • - Black
Long product name Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9 :
The long product name of Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast-Fold Truss Frame, 373 x 640 cm, 16:9 HDTV
More>>>
Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9:
The official description of Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavy-duty, folding 6" truss frames and legs accommodate virtually any size.

Welded 1" aluminum tubing forms a sturdy yet lightweight 6" x 1" truss member for frame and legs.

Frames bolt together with "speedy cranks" to allow easy "set up" and "tear down" without tools.

All components fit into durable carrying cases for convenient transport and storage.

Front and rear projection screen surfaces can be interchanged at any time.

Screen can be adjusted up or down in 6" increments.

Includes rugged polyethylene carrying cases.

Available with Da-Mat®, Da-Tex® (Rear), High Contrast Da-Tex® (Rear), Cinema Vision, Pearlescent, Dual Vision and Ultra Wide Angle (Rear) viewing surfaces.

Short summary description Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9:
This short summary of the Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Fast-Fold Truss Frame, 12'3" x 21', 3.73 m, 6.4 m, 16:9, Black

Long summary description Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9:
This is an auto-generated long summary of Da-Lite Fast-Fold Truss Frame, 12'3" x 21' projection screen 16:9 based on the first three specs of the first five spec groups.

Da-Lite Fast-Fold Truss Frame, 12'3" x 21'. Viewable screen width (W): 3.73 m, Viewable screen height (H): 6.4 m, Native aspect ratio: 16:9, Format: HDTV. Product colour: Black

Performance
Overall screen size (Height x Width)
373 x 640 cm
Format
HDTV
Native aspect ratio *
16:9
Viewable screen height (H) *
6.4 m
Performance
Viewable screen width (W) *
3.73 m
Design
Product colour
Black
Weight & dimensions
Weight
91.6 kg
Country Distributor
United Kingdom 1 distributor(s)