Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22175654 data-sheets &
36866 brands
– register (free)
Projection Screens
Da-Lite Cinema Contour® w/ Pro-Trim Diagonal: 96" projection screen 2.44 m (96")
Da-Lite Cinema Contour® w/ Pro-Trim Diagonal: 96" projection screen 2.44 m (96")
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Da-Lite
Product name:
Cinema Contour® w/ Pro-Trim Diagonal: 96"
Product code:
87109V
Category:
Projection Screens
Icecat Product ID:
550027
Data-sheet quality:
created/standardized by Icecat
Product views:
24730
Info modified on:
21 Oct 2022, 10:14:32
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE