Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designer Electrol, 69" x 92"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85079
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5327
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 22 Aug 2017 02:52:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen :
The short editorial description of Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen

Designer Electrol - Wood Encased Electric Screen, 175 x 234 cm, 4:3 Video, Matte White
More>>>

Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen:
The official marketing text of Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen as supplied by the manufacturer
Great for any room, especially boardrooms, where aesthetics are important.

Choose from six contemporary and traditional case designs. All covered in your choice of seven real wood veneers (except the Cambridge, which is available in your choice of four laminates).

Mounts either to wall or ceiling. Patented in-the-roller motor mounting system for quiet operation.
Short summary description Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen:
This short summary of the Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Designer Electrol, 69" x 92", Black, Brown
Long summary description Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen :

Da-Lite Designer Electrol, 69" x 92". Colour of product: Black, Brown

This is an auto-generated long summary of Da-Lite Designer Electrol, 69" x 92" 120" 4:3 Black,Brown projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
3.05 m (120")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
175 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.34 m
Drive type *
Type of drive e.g. manual, motorized.
Manual
Overall screen size (Height x Width)
The total size of the screen.
175 x 234 cm
Technical details
Material
The material from which a thing is or can be made e.g. wood, plastic.
Wood
Format
The format is determined by shape, size, presentation and medium.
Video
Diagonal (metric)
305 cm
Packaging content
Quantity per pack
The amount in each pack.
1
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Brown