location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ascender Electrol, 60" x 80"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84748
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.54 m (100") 4:3
  • - 2.03 m 152 cm
  • - Black
Long product name Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3 :
The long product name of Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ascender Electrol, 152 x 203 cm, Video (NTSC 4:3), Matte White
More>>>
Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3:
The official description of Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rising to your expectations - the Ascender® Electrol® allows the screen to be recessed into the floor for a concealed appearance or installed into a decorative surround.

The Ascender® Electrol® provides the perfect solution for environments where mounting a traditional ceiling electric screen is not practical.

A motorized spring assisted scissors mechanism raises the screen surface from the housing ensuring smooth operation.

A trap door housing keeps the screen and lift mechanism hidden until the screen is activated.

The Ascender® Electrol® will certainly rise to your expectations.

Matte White fabric up to and including 10' high will be seamless. Video Spectra 1.5 fabric is available in sizes up to 8’ high and High Power fabric is available in sizes up to 9’ x 12’.

Short summary description Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3:
This short summary of the Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Ascender Electrol, 60" x 80", 2.54 m (100"), 152 cm, 2.03 m, 4:3, Black

Long summary description Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3:
This is an auto-generated long summary of Da-Lite Ascender Electrol, 60" x 80" projection screen 2.54 m (100") 4:3 based on the first three specs of the first five spec groups.

Da-Lite Ascender Electrol, 60" x 80". Diagonal: 2.54 m (100"), Viewable screen width (W): 152 cm, Viewable screen height (H): 2.03 m, Native aspect ratio: 4:3, Format: Video. Product colour: Black

Performance
Diagonal (metric)
254 cm
Overall screen size (Height x Width)
152 x 203 cm
Format
Video
Diagonal *
2.54 m (100")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
2.03 m
Viewable screen width (W) *
152 cm
Design
Product colour
Black
Weight & dimensions
Weight
220 kg
Country Distributor
United Kingdom 1 distributor(s)