Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tensioned Cosmopolitan Electrol
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81106
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5388
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 11 Oct 2017 19:25:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen :
The short editorial description of Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen

Square, 8' x 8', Pearlescent
More>>>

Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen:
The official marketing text of Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen as supplied by the manufacturer
Ideal for applications where a recessed installation is not desired or feasible.

Patented in-the-roller motor mounting system for quiet operation.

Tab guide cable system maintains even lateral tension to hold surface flat while custom slat bar with added weight maintains vertical tension.

Handsome black painted case blends with any decor.

An optional choice of seven veneer finishes are also available for the screen case for a warm, elegant look.

Veneers from left to right (top row) Honey Maple, Medium Oak, Heritage Walnut, Mahogany, (bottom row) Light Oak, Natural Walnut, Cherry. Cases with Honey Maple, Light Oak and Medium Oak finishes come standard with white end caps. Cherry, Mahogany, Natural Walnut and Heritage Walnut cases come with black end caps.
Short summary description Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen:
This short summary of the Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Tensioned Cosmopolitan Electrol, Black
Long summary description Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen :

Da-Lite Tensioned Cosmopolitan Electrol. Case colour: Black

This is an auto-generated long summary of Da-Lite Tensioned Cosmopolitan Electrol 1:1 projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
1:1
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
2.44 m
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.44 m
Drive type *
Type of drive e.g. manual, motorized.
Motorized
Format
The format is determined by shape, size, presentation and medium.
Square
Screen gain
1.5
Technical details
Case L1
3.09 m
Viewing angle
40°
Placement
Where the product can be placed e.g. floor, wall.
Ceiling, Wall
Packaging content
Quantity per pack
The amount in each pack.
1
Colour
Case colour
The colour of the protective shell or bag.
Black
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 1 expert review for Da-Lite Tensioned Cosmopolitan Electrol but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%