Bullet Points Da-Lite 79935 projection screen 3.1 m (122")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3.1 m (122")
- - Wall
- - Black, Grey
Long product name Da-Lite 79935 projection screen 3.1 m (122")
:
The long product name of Da-Lite 79935 projection screen 3.1 m (122"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Pearlescent, 122"/100", HDTV: 152x272cm, NTSC: 152x203cm, 65.8kg
More>>>
Da-Lite 79935 projection screen 3.1 m (122"):
The official description of Da-Lite 79935 projection screen 3.1 m (122") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Tensioned Dual Masking Electrol
Ideal for home theaters or where a variety of image formats are projected.
Second motor lowers and raises black masks into position to convert screen to different format.
The Tensioned Dual Mask is available with a silent motor option. Unique "step-back" masking design eliminates shadows.
Black case standard. White case available upon request.
Front projection fabrics are standard with black backing for opacity.
Short summary description Da-Lite 79935 projection screen 3.1 m (122"):
This short summary of the Da-Lite 79935 projection screen 3.1 m (122") data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite 79935, 3.1 m (122"), Black, Grey
Long summary description Da-Lite 79935 projection screen 3.1 m (122"):
This is an auto-generated long summary of Da-Lite 79935 projection screen 3.1 m (122") based on the first three specs of the first five spec groups.
Da-Lite 79935. Diagonal: 3.1 m (122"), Format: HDTV. Product colour: Black, Grey