Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model B, 43" x 57"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77322
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4931
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 22 Aug 2017 02:51:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen :
The short editorial description of Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen

Model B - 109 x 145 cm, 4:3 Video, High Power
More>>>

Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen:
The official marketing text of Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen as supplied by the manufacturer
Perfect for classroom and meeting room facilities.

Easy pull-down system locks at intervals to fit a variety of projection formats.

Nylon bearings provide smooth quiet operation for the life of the screen.

Case design allows for hanging from a ceiling or flush mounting to a wall.
Short summary description Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen:
This short summary of the Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Model B, 43" x 57", Black, White
Long summary description Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen :

Da-Lite Model B, 43" x 57". Colour of product: Black, White

This is an auto-generated long summary of Da-Lite Model B, 43" x 57" 72" 4:3 Black,White projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
182.9 cm (72")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
109 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
145 cm
Drive type *
Type of drive e.g. manual, motorized.
Manual
Overall screen size (Height x Width)
The total size of the screen.
109 x 145 cm
Format
The format is determined by shape, size, presentation and medium.
Video
Technical details
Screen gain
0.8
Case L1
161 cm
Viewing angle
45°
Placement
Where the product can be placed e.g. floor, wall.
Wall
Diagonal (metric)
183 cm
Packaging content
Quantity per pack
The amount in each pack.
1
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black, White