Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perm-Wall, 108" x 144"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76747
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5820
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 22 Aug 2017 02:51:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen :
The short editorial description of Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen

Perm-Wall - Permanent Wall Mounted Screen, 274 x 366 cm, 4:3 Video, Pearlescent
More>>>

Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen:
The official marketing text of Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen as supplied by the manufacturer
Designed for permanent mounting to the wall or in a wall opening.

Front or rear projection surfaces snap easily on to the front of the black powder coated aluminum frame.

Flat back and sides for easy installation.

Provides a perfectly flat viewing surface for graphic and data video projection.

Da-Mat®, High Contrast Da-Mat®, Da-Tex® (Rear), Pearlescent, Cinema Vision, High Contrast Cinema Vision and Dual Vision fabrics up to and including 16' high will be seamless.

Audio Vision, High Contrast Audio Vision and High Contrast Cinema Perf fabrics up to and including 8' high will be seamless.

High Power fabric up to and including 6' high will be seamless.
Short summary description Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen:
This short summary of the Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite Perm-Wall, 108" x 144", Black
Long summary description Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen :

Da-Lite Perm-Wall, 108" x 144". Colour of product: Black

This is an auto-generated long summary of Da-Lite Perm-Wall, 108" x 144" 180" 4:3 Black projection screen based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
4.57 m (180")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
2.47 m
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
3.66 m
Overall screen size (Height x Width)
The total size of the screen.
274 x 366 cm
Format
The format is determined by shape, size, presentation and medium.
Video
Technical details
Screen gain
1.5
Viewing angle
40°
Diagonal (metric)
457 cm
Packaging content
Quantity per pack
The amount in each pack.
1
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black