Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Da-Lite 39148 user manual
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Da-Lite 39148 projection screen 2.79 m (110") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.79 m (110") 16:9
- - 137 cm 2.44 m Motorized
- - Remotely operated
- - Ceiling
- - Black, White
Long product name Da-Lite 39148 projection screen 2.79 m (110") 16:9
:
The long product name of Da-Lite 39148 projection screen 2.79 m (110") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16:9 HDTV Format, 54" x 96", HD Progressive 1.1
More>>>
Da-Lite 39148 projection screen 2.79 m (110") 16:9:
The official description of Da-Lite 39148 projection screen 2.79 m (110") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Tensioned Advantage Deluxe Electrol
Designed to eliminate the extra step of finishing the screen with trim, the Advantage line of projection screens is designed with ceiling trim already in place. Once the screen is installed, the screen’s trim conceals the rough opening eliminating the need to complete additional trim work.
Sliding installation brackets make it easy to attach the screen housing to the structure above the drop ceiling.
Tensioned screens ensure the smoothest surface possible, and all Deluxe screens feature a closure door that hides the open space and screen in the ceiling, providing a cleaner aesthetic.
The Tensioned Advantage® Deluxe Electrol® screen features simple in ceiling installation that can be done in two stages. The screen case can be installed during the rough-in construction stage and the fabric assembly can be completed during the finishing stage.
Short summary description Da-Lite 39148 projection screen 2.79 m (110") 16:9:
This short summary of the Da-Lite 39148 projection screen 2.79 m (110") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.
Da-Lite 39148, Motorized, 2.79 m (110"), 2.44 m, 137 cm, 16:9, Black, White
Long summary description Da-Lite 39148 projection screen 2.79 m (110") 16:9:
This is an auto-generated long summary of Da-Lite 39148 projection screen 2.79 m (110") 16:9 based on the first three specs of the first five spec groups.
Da-Lite 39148. Drive type: Motorized, Diagonal: 2.79 m (110"), Viewable screen width (W): 2.44 m, Viewable screen height (H): 137 cm, Native aspect ratio: 16:9, Format: HDTV. Product colour: Black, White