location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite 37602LS projection screen 3.3 m (130") 16:10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37602LS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37602LS
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Da-Lite 37602LS user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite 37602LS projection screen 3.3 m (130") 16:10 :
The long product name of Da-Lite 37602LS projection screen 3.3 m (130") 16:10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tensioned Contour Electrol, 69" x 110", Da-Mat, Wide 16:10
More>>>
Da-Lite 37602LS projection screen 3.3 m (130") 16:10:
The official description of Da-Lite 37602LS projection screen 3.3 m (130") 16:10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Tensioned Contour® Electrol® is the latest ceiling or wall-mounted electric screen offering simple installation. A variety of finishes and veneer options make this a seamless addition to any room.

Tensioned screens ensure the smoothest surface possible.

Short summary description Da-Lite 37602LS projection screen 3.3 m (130") 16:10:
This short summary of the Da-Lite 37602LS projection screen 3.3 m (130") 16:10 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite 37602LS, Motorized, 3.3 m (130"), 2.79 m, 175 cm, 16:10, Black, White

Long summary description Da-Lite 37602LS projection screen 3.3 m (130") 16:10:
This is an auto-generated long summary of Da-Lite 37602LS projection screen 3.3 m (130") 16:10 based on the first three specs of the first five spec groups.

Da-Lite 37602LS. Drive type: Motorized, Diagonal: 3.3 m (130"), Viewable screen width (W): 2.79 m, Viewable screen height (H): 175 cm, Native aspect ratio: 16:10, Format: Wide. Product colour: Black, White

Performance
Diagonal (metric)
330 cm
Drive type *
Motorized
Remotely operated
Yes
Format
Wide
Diagonal *
3.3 m (130")
Performance
Native aspect ratio *
16:10
Viewable screen height (H) *
175 cm
Viewable screen width (W) *
2.79 m
Design
Mounting type *
Ceiling
Product colour
Black, White
Country Distributor
United Kingdom 1 distributor(s)