Da-Lite logo

Da-Lite Mylar mirror projection screen

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47653
Info modified on:
07 Mar 2024, 15:34:52
Long product name Da-Lite Mylar mirror projection screen:

Mylar mirror 48" x 84" - (not TTW complete system)

Da-Lite Mylar mirror projection screen:

The Da-Lite Thru-the-Wall (TTW) System is a rear projection package that comes complete with a factory framed rear projection screen of your choice and a Rear Projection Module (RPM).

The RPM is a precision made, aluminum extrusion based rear projection system custom engineered to meet the exacting requirements of today's digital projectors.

The RPM is standard with a fine-tuning projector mount cradle, which provides a host of alignment adjustments and features a mirror mounted by a three-point suspension system to ensure superior stability and flatness. The Perfect Mirror Adjustment Systems is a standard feature on all mirror systems for 42" x 60" and smaller mirrors.

Short summary description Da-Lite Mylar mirror projection screen:

Da-Lite Mylar mirror, 1219 x 2 x 2133 mm

Long summary description Da-Lite Mylar mirror projection screen:

Da-Lite Mylar mirror. Dimensions (WxDxH): 1219 x 2 x 2133 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.