Da-Lite logo

Da-Lite Stand Master I-A

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30351
Info modified on:
27 Oct 2023, 15:08:43
Long product name Da-Lite Stand Master I-A:

StandMaster I-A

Da-Lite Stand Master I-A:

High-quality, portable projector table for professional projection presentations at any desired location.

- Easy to assemble.
- Large wheels of Ø12.5 cm.
- Wear-resistant, easy-to-clean shelves in light grey (RAL 7035).
- Sturdy, steel frame, powder coated in dark grey (RAL 7021).
- Available in dark grey frame.

Short summary description Da-Lite Stand Master I-A:

Da-Lite Stand Master I-A, Grey, 2 x 12.5 cm, 15 kg, 350 x 420 x 1250 mm

Long summary description Da-Lite Stand Master I-A:

Da-Lite Stand Master I-A. Product colour: Grey, Wheels: 2 x 12.5 cm. Maximum weight capacity: 15 kg. Dimensions (WxDxH): 350 x 420 x 1250 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.