Da-Lite logo

Da-Lite HomeScreen 166x216 Da-Tex projection screen 2.54 m (100") 4:3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37636
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite HomeScreen 166x216 Da-Tex projection screen 2.54 m (100") 4:3:

Da-Lite HomeScreen 166x216 Da-Tex, 2.54 m (100"), 2 m, 150 cm, 4:3, Da-Tex (Rear)

Long summary description Da-Lite HomeScreen 166x216 Da-Tex projection screen 2.54 m (100") 4:3:

Da-Lite HomeScreen 166x216 Da-Tex. Diagonal: 2.54 m (100"), Viewable screen width (W): 2 m, Viewable screen height (H): 150 cm, Native aspect ratio: 4:3, Screen surface: Da-Tex (Rear)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.