Da-Lite logo

Da-Lite HomeScreen Deluxe 128x216 Da-Tex projection screen 2.29 m (90") 16:9

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17661
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite HomeScreen Deluxe 128x216 Da-Tex projection screen 2.29 m (90") 16:9:

Da-Lite HomeScreen Deluxe 128x216 Da-Tex, 2.29 m (90"), 2 m, 112 cm, 16:9, Da-Tex (Rear)

Long summary description Da-Lite HomeScreen Deluxe 128x216 Da-Tex projection screen 2.29 m (90") 16:9:

Da-Lite HomeScreen Deluxe 128x216 Da-Tex. Diagonal: 2.29 m (90"), Viewable screen width (W): 2 m, Viewable screen height (H): 112 cm, Native aspect ratio: 16:9, Screen surface: Da-Tex (Rear), Format: HDTV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.