Da-Lite logo

Da-Lite HomeScreen Deluxe 128x216 High Contrast Sound projection screen 2.29 m (90") 16:9

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite HomeScreen Deluxe 128x216 High Contrast Sound projection screen 2.29 m (90") 16:9:

Da-Lite HomeScreen Deluxe 128x216 High Contrast Sound, 2.29 m (90"), 2 m, 112 cm, 16:9

Long summary description Da-Lite HomeScreen Deluxe 128x216 High Contrast Sound projection screen 2.29 m (90") 16:9:

Da-Lite HomeScreen Deluxe 128x216 High Contrast Sound. Diagonal: 2.29 m (90"), Viewable screen width (W): 2 m, Viewable screen height (H): 112 cm, Native aspect ratio: 16:9, Format: HDTV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.