Da-Lite logo

Da-Lite HomeScreen Deluxe 196x256 High Contrast Sound projection screen 3.02 m (119") 4:3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11444
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite HomeScreen Deluxe 196x256 High Contrast Sound projection screen 3.02 m (119") 4:3:

Da-Lite HomeScreen Deluxe 196x256 High Contrast Sound, 3.02 m (119"), 2.4 m, 180 cm, 4:3

Long summary description Da-Lite HomeScreen Deluxe 196x256 High Contrast Sound projection screen 3.02 m (119") 4:3:

Da-Lite HomeScreen Deluxe 196x256 High Contrast Sound. Diagonal: 3.02 m (119"), Viewable screen width (W): 2.4 m, Viewable screen height (H): 180 cm, Native aspect ratio: 4:3, Format: Video

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.