Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Separate Screen Fabric Matte White D 175x305cm (FastFold)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530246 show
Show alternative article codes used in the online market place
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDa-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16518
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 27 Feb 2019 15:10:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9 :
The short editorial description of Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9

Separate Screen Fabric Matte White D 175x305cm (FastFold)
More>>>
Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9:
The official marketing text of Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9 as supplied by the manufacturer

Matte White D: vinyl film; gain 1.0, viewing angle 50º L/R, weight approx. 374 gr/m² and thickness approx. 0.25 mm. Seamless until 4.8 m wide.
Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.

Short summary description Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9:
This short summary of the Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold), 3.38 m (133"), 2.95 m, 165 cm, 16:9

Long summary description Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9:
This is an auto-generated long summary of Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold) projection screen 3.38 m (133") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Separate Screen Fabric Matte White D 175x305cm (FastFold). Diagonal: 3.38 m (133"), Viewable screen width (W): 2.95 m, Viewable screen height (H): 165 cm, Native aspect ratio: 16:9

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
3.38 m (133")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
165 cm
Performance
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.95 m
Diagonal (metric)
338 cm
Overall screen size (Height x Width)
The total size of the screen.
175 x 305 cm
Country Distributor
Nederland 4 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details