Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast-Fold 142x244 Da-Tex
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530240 show
Show alternative article codes used in the online market place
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDa-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18138
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 27 Feb 2019 15:10:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9 :
The short editorial description of Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9

Fast-Fold 142x244 Da-Tex
More>>>
Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9:
The official marketing text of Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9 as supplied by the manufacturer

Projecta supplies an extensive series of portable projection screens that are extremely easy to set up. Projectors are becoming more and more manageable and lighter. Combining a projector with these features with a portable projection screen makes it possible to project at any desired location. Examples of this would be applications within the rental industry, during events, in the audiovisual sector, at conference centres and in education.

Fast-Fold

Portable, easily set up tensioned screen (to 427 cm wide) for use at any desired location.

Adjustable height starting from 5 cm in increments of 15 cm.

- Supplied in robust plastic transport case on wheels.
- Frame height is adjustable to desired viewing height.
- Lightweight, folding frame is easily set up without tools.
- Matte White D: vinyl film; gain 1.0, viewing angle 50º L/R, weight approx. 374 gr/m² and thickness approx. 0.25 mm. Seamless until 4.8 m wide.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Screen fabrics Matte White D and rear projection screen fabric Da-Tex.
- Formats square (1:1), slide (3:2), video (4:3) and HDTV (16:9)
- Da-Tex rear projection screen fabric: translucent, grey vinyl; gain 1.8, viewing angle 30º L/R, weight approx. 490 gr/m² and thickness approx. 0.26 mm. Seamless until 4.8 m wide.
- Aluminium, anodised tubular frame (32x32mm) with handy hinges and corner locking forms light, but sturdy construction for frame and legs.

Short summary description Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9:
This short summary of the Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Fast-Fold 142x244 Da-Tex, 2.69 m (106"), 2.34 m, 132 cm, 16:9

Long summary description Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9:
This is an auto-generated long summary of Da-Lite Fast-Fold 142x244 Da-Tex projection screen 2.69 m (106") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Fast-Fold 142x244 Da-Tex. Diagonal: 2.69 m (106"), Viewable screen width (W): 2.34 m, Viewable screen height (H): 132 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal *
Straight line joining two opposite corners of a square, rectangle, or other straight-sided shape.
2.69 m (106")
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Viewable screen height (H) *
The distance from top to bottom (vertical) of the part of the screen which shows the image.
132 cm
Viewable screen width (W) *
The distance from one side to the other (left to right, horizontally) of the part of the screen which shows the image.
2.34 m
Diagonal (metric)
269 cm
Performance
Overall screen size (Height x Width)
The total size of the screen.
142 x 244 cm
Format
The format is determined by shape, size, presentation and medium.
HDTV
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 kg
Country Distributor
Nederland 4 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details