Da-Lite logo

Da-Lite Hapro Manual 138x180 High Power projection screen 2.13 m (84") 4:3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22571
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite Hapro Manual 138x180 High Power projection screen 2.13 m (84") 4:3:

Da-Lite Hapro Manual 138x180 High Power, 2.13 m (84"), 168 cm, 126 cm, 4:3

Long summary description Da-Lite Hapro Manual 138x180 High Power projection screen 2.13 m (84") 4:3:

Da-Lite Hapro Manual 138x180 High Power. Diagonal: 2.13 m (84"), Viewable screen width (W): 168 cm, Viewable screen height (H): 126 cm, Native aspect ratio: 4:3, Format: Video

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.