location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elpro RF Electrol 160x160 Matte White M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100134
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1 :
The long product name of Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elpro RF Electrol 160x160 Matte White M
More>>>
Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1:
The official description of Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

Short summary description Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1:
This short summary of the Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Elpro RF Electrol 160x160 Matte White M, 151 cm, 151 cm, 1:1

Long summary description Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1:
This is an auto-generated long summary of Da-Lite Elpro RF Electrol 160x160 Matte White M projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Elpro RF Electrol 160x160 Matte White M. Viewable screen width (W): 151 cm, Viewable screen height (H): 151 cm, Native aspect ratio: 1:1, Format: Square

Performance
Overall screen size (Height x Width)
160 x 160 cm
Projection screen rolling time (up/down)
13 s
Format
Square
Native aspect ratio *
1:1
Performance
Viewable screen height (H) *
151 cm
Viewable screen width (W) *
151 cm
Weight & dimensions
Weight
18 kg
Case L1
171.5 cm
Case L2
729 - 1529 mm
Case L3
162 cm