location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dbramante1928 flip-down - iPhone 5 - Golden tan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dbramante1928 Check ‘dbramante1928’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
flip-down - iPhone 5 - Golden tan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDI5GT000233
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711428002334 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dbramante1928: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2022 09:14:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points dbramante1928 flip-down - iPhone 5 - Golden tan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 10.2 cm (4") Apple
  • - Leather
  • - Brown
  • - Shock resistant
Warranty: 2 Years
Long product name dbramante1928 flip-down - iPhone 5 - Golden tan :
The long product name of dbramante1928 flip-down - iPhone 5 - Golden tan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

flip-down - iPhone 5 - Golden tan
More>>>
dbramante1928 flip-down - iPhone 5 - Golden tan:
The official description of dbramante1928 flip-down - iPhone 5 - Golden tan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This leather flip case, from dbramante1928, with simple, elegant design features a magnetic closing mechanism, the interior is padded to support your iPhone 5/5s.

dbramante1928 produces pure leather products, designed in Denmark and made from the finest Indian Leather, respecting it's core values of strength, durability, functionality and style. It's products are made by skilled craftsmen and handcrafted from the best materials.

- Allows access to all ports and functionality
- Charge without removal from the case
- Magnetic closure with soft interior lining protects against scratches
- Please note the leather around the home button, does make the use of the 5s fingerprint scanner difficult
- Includes a pocket for a credit card or notes
- Speaker holes enable phone calls with the cover closed
- 2 year manufacturing warranty

Short summary description dbramante1928 flip-down - iPhone 5 - Golden tan:
This short summary of the dbramante1928 flip-down - iPhone 5 - Golden tan data-sheet is auto-generated and uses the product title and the first six key specs.

dbramante1928 flip-down - iPhone 5 - Golden tan, Flip case, Apple, iPhone 5/5s, 10.2 cm (4"), Brown

Long summary description dbramante1928 flip-down - iPhone 5 - Golden tan:
This is an auto-generated long summary of dbramante1928 flip-down - iPhone 5 - Golden tan based on the first three specs of the first five spec groups.

dbramante1928 flip-down - iPhone 5 - Golden tan. Case type: Flip case, Brand compatibility: Apple, Compatibility: iPhone 5/5s, Maximum screen size: 10.2 cm (4"), Product colour: Brown

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
iPhone 5/5s
Case type *
Flip case
Material *
Leather
Product colour *
Brown
Brand compatibility *
Apple
Protection features
Shock resistant
Country of origin
India
Technical details
Sustainability compliance
Yes
Weight & dimensions
Width
92 mm
Depth
28 mm
Height
157 mm
Weight
30 g
Packaging data
Quantity per pack
40 pc(s)
Package width
92 mm
Package depth
28 mm
Package height
157 mm
Package weight
61 g
Logistics data
Products per pallet (EU)
2560 pc(s)
Master (outer) case width
380 mm
Master (outer) cases per pallet layer (EU)
72 pc(s)
Master (outer) case length
300 mm
Master (outer) case height
180 mm
Master (outer) case net weight
100 g
Master (outer) case volume
20520 cm³
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)
Brand Image Product code Product Stock Price from
dbramante1928 Copenhagen - Samsung Galaxy S6 - Golden tan dbramante1928 Copenhagen - Samsung Galaxy S6 - Golden tan
(show image)
COS6GT000585 Copenhagen - Samsung Galaxy S6 - Golden tan 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS6GTBL0587 mobile phone case 12.9 cm (5.1") Folio Black dbramante1928 COS6GTBL0587 mobile phone case 12.9 cm (5.1") Folio Black
(show image)
COS6GTBL0587 COS6GTBL0587 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen - Galaxy S5 - Hunter dark dbramante1928 Copenhagen - Galaxy S5 - Hunter dark
(show image)
COS5HD000483 Copenhagen - Galaxy S5 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
(show image)
COS5HD000534 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Black dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Black
(show image)
COS5GTBL0535 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
(show image)
COS5GT000533 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen - Galaxy S5 - Black dbramante1928 Copenhagen - Galaxy S5 - Black
(show image)
COS5GTBL0485 Copenhagen - Galaxy S5 - Black 0.00
(excl. VAT)
0 (incl. VAT)