Long product name dbramante1928 CO23GT000478 tablet case Folio Brown, Gold
:
The long product name of dbramante1928 CO23GT000478 tablet case Folio Brown, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Copenhagen for iPad 2/3/4 - Golden Tan
More>>>
dbramante1928 CO23GT000478 tablet case Folio Brown, Gold:
The official description of dbramante1928 CO23GT000478 tablet case Folio Brown, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This Copenhagen leather folio case, from dbramante1928, with it's simple, classic design protects your iPad while providing you with numerous viewing angles.Your iPad can also be flipped over to stand up, making an easy-to-use display for your work on the move. The case folds in a notebook style and fastens with a magnetic leather tab.
dbramante1928 produces pure leather products, respecting the core values of strength, durability, functionality and style. Designed in Denmark, they are handcrafted by skilled craftsmen, using the best materials and the finest Indian Leather.
- Handcrafted pure leather folio case
- With auto on/off function
- Soft interior lining protects against scraches
- Allows access to all ports and functionality
- Built in stand enables typing or video modes
- 2 year warranty
Short summary description dbramante1928 CO23GT000478 tablet case Folio Brown, Gold:
This short summary of the dbramante1928 CO23GT000478 tablet case Folio Brown, Gold data-sheet is auto-generated and uses the product title and the first six key specs.
dbramante1928 CO23GT000478, Folio, Apple, iPad 2/3/4
Long summary description dbramante1928 CO23GT000478 tablet case Folio Brown, Gold:
This is an auto-generated long summary of dbramante1928 CO23GT000478 tablet case Folio Brown, Gold based on the first three specs of the first five spec groups.
dbramante1928 CO23GT000478. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad 2/3/4