Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DXS-3326GSR
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byD-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31673
This statistic is based on the 87898 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85892 free Open Icecat users.
Info modified on: 04 Jan 2018 02:14:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime warranty
Long product name D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports :
The short editorial description of D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports

24-Port SFP Switch + 4 combo 10/100/1000T + 2GbE Ports
More>>>
D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports:
The official marketing text of D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports as supplied by the manufacturer

D-Link’s xStack™ Series is a set of “Next Generation” high performance stackable switches that deliver high scalability, wire-speed Gigabit performance, high availability, integrated 10-Gigabit stacking, redundant power option, and support for stacking in a “ring” or “star” topology (requires DGS-3324SRi ). xStack™ Switches can stack up to 12 units in a stack1, providing up to 384 Gigabit ports, and up to 40Gbps of shared stacking bandwidth in a ring topology or 20Gbps of dedicated stacking bandwidth in a “star” topology. The xStack™ DXS-3326GSR is designed to meet the most demanding high port density fiber requirements. Each unit provides 24 Gigabit fiber slots with (4) 10/100/1000 Combo ports, and switching capacity of 128Gbps. It stacks with the other xStack™ Switches including the DGS-3324SR, DGS-3324SRi, and DXS-3350SR to provide unprecedented flexibility in a switch stack environment.
High Availability
The xStack™ DXS-3326GSR stacked in a ring topology supports “Shortest-Path, Fail-Safe” switching which improves resiliency, uptime, and network efficiency. It also supports an optional Redundant Power Supply (DPS-500) and includes support for 802.3ad Link Aggregation, 802.1d Spanning Tree, 802.1w Rapid Spanning Tree, and 802.1s Multiple Spanning Tree for increased network reliability and availability.

Network Management
An extensive set of network management features is provided including console CLI, Telnet, Web, SNMPv1/v2/v3, RMON, TFTP, Port Mirroring, BootP, and DHCP. The switch can also be easily managed using D-Link’s SIM (Single IP Management) Clustering technology. It also supports a variety of advanced traffic management options including 802.1x, Bandwidth Control, Broadcast Rate Limiting, and support for IGMP Snooping v1/v2/v3.

Advanced Enterprise Features
A robust and consistent set of QoS/CoS, VLAN, and security features is provided. They include 8 priority queues for 802.1p/ToS/DiffServ, with classification and marking based on MAC SA/DA, IP SA/DA, and/or TCP/UDP port numbers. Layer 3 dynamic routing protocols include RIPv1/v2, OSPFv2, PIM-DM/SM, DVMRP, and VRRP. Security features include 802.1x (Port-based Authentication), 802.1x (MAC-based Authentication), and Access Control Lists (ACL) based on MAC address, IP address, and/or TCP/UDP port numbers. It also provides extensive support for GARP/GVRP, 802.1q, 802.1v IPv6 VLAN, and port-based VLANs for up to 255 static groups per device.

The xStack™ DXS-3326GSR is the latest example of D-Link’s continued commitment to our channel partners and customers to be the industry leader in delivering cost-effective, reliable, high performance, feature-rich switch solutions.

Short summary description D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports:
This short summary of the D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports, Full duplex

Long summary description D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports:
This is an auto-generated long summary of D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports based on the first three specs of the first five spec groups.

D-Link 24-Port SFP Switch + 4 combo 10/100/1000T + 2 10GbE ports. Basic switching RJ-45 Ethernet ports quantity: 30. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1d,IEEE 802.1p,IEEE 802.1q,IEEE 802.1s,IEEE 802.1v,IEEE 802.1w,IEEE 802.3,IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
30
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1d,IEEE 802.1p,IEEE 802.1q,IEEE 802.1s,IEEE 802.1v,IEEE 802.1w,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
16000 entries
Switching capacity *
The data transfer capacity of the switch per second.
128 Gbit/s
Maximum data transfer rate
10 Gbit/s
Protocols
Management protocols
Telnet, SNMPv1/v2/v3
Switching protocols
TFTP, DHCP, RSTP
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CSA+NRTL/C
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
140 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.5 kg
Other features
Management platform
CLI/Console, Web-based HTTP
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
441 x 207 x 44 mm
Power requirements
100-120, 200-240VAC, 50/60 Hz
I/O ports
An interface on a device to which you can connect another device.
24x GbE SFP Fiber Slots 4x 10/100/1000 Ethernet Ports 2x 10-Gigabit Stacking Ports
Electromagnetic emissions
CE Mark, FCC Class A
Country Distributor
Danmark 1 distributor(s)
Customer service details