location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWS-3227 network switch Managed L2+ 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWS-3227
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWS-3227
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWS-3227 network switch Managed L2+ 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ Web-based management HTTP, RMON, SNMP, SNTP, TFTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 16000 entries Switching capacity: 120 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Long product name D-Link DWS-3227 network switch Managed L2+ 1U :
The long product name of D-Link DWS-3227 network switch Managed L2+ 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x10/100/1000 Mbps, SFP, QoS, 1U, 4.6 Kg
More>>>
D-Link DWS-3227 network switch Managed L2+ 1U:
The official description of D-Link DWS-3227 network switch Managed L2+ 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to provide effortless wireless technology convergence, the xStack® DWS-3227 Managed Layer 2 switch provides your network with excellent security, performance and resiliency.
D-Link’s xStack 3200 Series switches are designed to provide effortless wireless technology convergence with traditional Layer 2 data access switching, emphasizing on security, performance, and resiliency. Featuring the latest stacking technology from D-Link, the xStack DWS-3227 can stack up to 16 units*, providing up to 400 Gigabit ports. It can stack with other D-Link switches such as the DXS/DWS-3250, DXS/DWS-3227P, and DXS/DWS-3227, providing extraordinary flexibility. It provides 24 built-in copper Gigabit ports, including 4 combo SFP ports for easy, flexible connection to fiber-based Gigabit media. The DWS-3227 is also equipped with 2 module slots that support 10 Gigabit Ethernet for both copper CX-4 and fiber XFP connections, as well as 1 fixed 10GbE XFP port for a total switching capacity of up to 120Gbps. In addition, the DWS-3227 also supports IP static routing, 4000 VLANs, up to 64 trunk groups, and is ‘wireless-ready’, making the DWS-3227 the most feature rich, high capacity switching solution in its class by far. The DWS-3227 comes standard with a 10 client AP license upgradeable to 50, and is capable of supporting 50 APs per switch /stack with up to 600 WLAN clients.

Unified Wired/Wireless Ready
In a mixed network of wired and wireless environments, predictable coverage and security become paramount. The need for a switching solution capable of addressing these needs in both the wired and wireless environment becomes key. The DWS-3227 is capable of meeting this demand and more. With a simple optional firmware upgrade, the DWS-3227 transforms from a standard Layer 2 switch into an integrated wired and wireless switching solution capable of providing powerful wireless security, easy deployment, the ability to detect rogue access points, and centralized management for all compatible WLAN components.Centralized management is crucial for wireless technologies deployed in real-time inventory, data mining, and an array of personal electronics that demand mobility and seamless integration such as PDA and 3G/VOIP mobile phones. With an optional software upgrade, the DWS-3227 becomes a wireless switch providing secure, seamless roaming between access points ensuring clear, uninterrupted data and voice communication throughout your wireless network infrastructure.

DNA Stacking Architecture
Distributed Network Architecture (DNA) is a combination of hardware and software that is embedded in D-Link’s latest 3200 Series of xStack switches. Switches built with DNA are easily stackable with little or no system downtime for expansion. For example, the DWS-3200 Series switches are self-healing by quickly discovering failures in the stack and re-routing traffic to automatically avoid the failed device and discover the new topology. The flexibility of DNA lets network designers choose the right topology for connecting their devices whether it be through a 10 GbE interface or using a 1000Base-X port to connect between wiring closets. The DWS-3200 Series switches can be used in a number of topologies such as ring or chain stacking. When changes are made to the stack, DNA automatically discovers the new topology and reconfigures the system to accommodate the changes. In the unlikely event of equipment failure, the switches rapidly reconfigure the stack to avoid the failed switch, resulting in extremely fast failover times and little to no downtime. In addition, the DWS-3200 Series allows the network administrator to maintain transparency of system features such as Port Mirroring, VLANs, and Link Aggregation across the stack. Unlike other stacking solutions, this feature allows an administrator to add and remove ports from VLANs without having to configure the VLAN on each switch and without the added hassle of creating VLAN trunks between devices. This also allows, through the use of port mirroring, the ability to monitor any port throughout the stack without having to be physically connected to the same device. This flexibility allows for better troubleshooting, faster configuration, and a lower risk of configuration errors.

Comprehensive Security
The DWS-3227 is equipped to handle many of today’s emerging security vulnerabilities previously delegated to only standalone firewalls. It incorporates built-in ACLs for searching out and filtering such threats as: Denial of Service attacks, Trojan Horses, Worms, and more. Other access rules can also be set up to prevent network and 802.1x authentication login. In addition, port-based security can also be set up to protect the integrity of the network. Furthermore, the DWS-3227 protects against attacks towards the CPU itself and improves utilization to meet existing network demands to maximize device responsiveness to user configuration activities.

High Availability
The DWS-3227 supports “Shortest-Path” switching, which improves resiliency, uptime and network efficiency. It also supports an optional Redundant Power Supply (DPS-500). It includes support for 802.3ad Link Aggregation, and 802.1w Rapid Spanning Tree for increased network reliability and availability.

Network Management
The DWS-3227 features a variety of network management options: Console CLI, Telnet, Web GUI, SNMPv1/v2/v3, and RMON. It also supports a variety of advanced traffic management options including: Layer 3 Static Routing, Bandwidth Control, Broadcast Storm Control, Private VLANs, and support for IGMP Snooping. D-Link’s exclusive DNA stacking technology is also supported, which allows up to 16 D-Link DWS-3227 switches to be stacked together* and managed as a single unit, regardless of its physical environment.

Advanced QoS
The DWS-3227 provides a robust and consistent set of QoS/CoS, supporting 8 priority queues for 802.1p/ToS/DiffServ, with classification and marking based on MAC SA/DA, IP SA/DA, and/or TCP/UDP. It also provides extensive support for GARP/GVRP, 802.1q, and port-based VLANs for up to 4000 groups per device.

Wireless AP License
The xStack DWS-3227 switch provides secure, seamless roaming between access points ensuring clear, uninterrupted data and voice communication throughout your wireless network infrastructure. The DWS-3227 supports an optional 10, 25, or 50 client AP license and is capable of supporting up to 50 APs per switch /stack with up to 600 WLAN clients.

Centralized Management
The xStack DWS-3227 is capable of centralized management of compatible wireless access points. No longer will each individual access point need to be configured independently. Now your entire wireless network can be managed through a single interface. The xStack DWS-3227 includes support for automatic discovery of APs with real-time monitoring, providing visibility into utilization and performance of WLAN users and devices.

Wireless Security
The D-Link xStack DWS-3227 provides Enhanced Wireless Security features to ensure your data is protected from hackers. Support for WEP, WPA and WPA2 Encryption guarantees the privacy of your network data. Rogue AP detection and containment ensure that only the APs you install are able to function on your network. AP detection allows identification of APs into “known” and “rogue” classifications. The switch uses the APs to continuously scan radio channels in an attempt to identify transmissions of unauthorized WLAN nodes facilitating notification, and/or jamming of the rogue signals.

Seamless Wireless Roaming
When a user roams between APs connected to different broadcast domains, the user’s IP address is no longer valid after the move to the new AP. This means the user’s device (laptop, PDA, VoIP phone) will need to change its IP address thus breaking the active session. With “always connected” devices such as VoIP phones and PDAs, this can create a huge problem. The need for a solution to provide seamless roaming between APs on different subnets becomes essential to maintaining active sessions and VoIP calls.

The D-Link DWS-3227 addresses this problem by bringing AP configurations and support directly into the switch itself. This allows the user to move between access points with seamless mobility. To the user’s PDA or VoIP phone, the move appears as if it were between APs on a single broadcast domain. This means the user’s device will retain its VLAN membership and IP address guaranteeing uninterrupted communication.

Inter-Switch Roaming
The xStack DWS-3227 supports roaming of wireless stations between access points attached to different switches. The seamless inter-switch roaming procedure allows a station’s VLAN membership (IP subnet) and QoS parameters to be retained when roaming between APs connected to multiple switches throughout the network. Inter-Switch roaming is an extremely beneficial feature when creating a large WLAN environment such as a campus or multi-floor office. Inter-Switch roaming allows the user complete freedom to roam between switches located in different buildings or on different floors without disconnection or need for re-authentication.

Supported Access Points
Designed for the xStack 3200 series line of wireless switches, the DWL-2130AP, DWL-2230AP, DWL-7130AP, and DWL-7230AP wireless thin access points offer a flexible solution for integration with the xStack 3200 series wireless switch series. With distinct models for every topology, these access points offer a variety of features ranging from support for 802.11a/b/g as well as support for Power over Ethernet (PoE). When used in conjunction with the xStack DXS/DWS-3227, DXS/DWS-3227P, and DXS/DWS-3250, these thin access points unlock the power of wireless switching and facilitate advanced features such as centralized AP management, seamless Layer 3 roaming, and rogue AP detection and jamming.

XStack 3200 Wireless AP License
All DWS-3227, DWS-3227P, and DWS-3250 models are wireless enabled and ship standard with support for up to 10 access points. All DXS-3227, DXS-3227P, and DXS-3250 models require the purchase of a license (DS-710) to unlock the wireless switching functionality and 10 AP support.

The xStack 3200 series is a true pay-as-you-grow solution. As your business grows and the need for a larger wireless coverage area becomes necessary, all xStack 3200 series switches can be upgraded with the simple purchase of either the DS-725 license key (supporting 25 APs) or the DS-750 license (supporting 50 APs). For the end-user purchasing a license key is as simple as contacting your reseller or D-Link sales representative. Resellers may contact their distribution channel for additional information or purchase.

Short summary description D-Link DWS-3227 network switch Managed L2+ 1U:
This short summary of the D-Link DWS-3227 network switch Managed L2+ 1U data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWS-3227, Managed, L2+, Rack mounting, 1U

Long summary description D-Link DWS-3227 network switch Managed L2+ 1U:
This is an auto-generated long summary of D-Link DWS-3227 network switch Managed L2+ 1U based on the first three specs of the first five spec groups.

D-Link DWS-3227. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 120 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
2
CX4 ports quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
Number of VLANs
4000
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
120 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1000 Gbit/s
Jumbo frames support
No
Security
DHCP features
DHCP client
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
128-bit WEP, 64-bit WEP, SSH, WPA, WPA2
Multicast features
Multicast support
Yes
Protocols
Management protocols
HTTP, RMON, SNMP, SNTP, TFTP
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
LED indicators
Yes
Power
Redundant power supply (RPS) support
Yes
Input voltage
100 - 240 V
Power consumption (typical)
60 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
4.6 kg
Other features
Dimensions (WxDxH)
311.2 x 439 x 44.9 mm
Networking features
Gigabit Ethernet
Input frequency
50 - 60 Hz