location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-R60AT
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna :
The long product name of D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Directional 6dBi H70 V85 indoor patch antenna reverse SMA female
More>>>
D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna:
The official description of D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DWL-R60AT is an indoor 6 dBi Microstrip Antenna.
The D-Link DWL-R60AT connects to the DWL-900AP+, DI-614+, DI-714P+, DWL-900AP, DI-714 and DI-713P.

The D-Link DWL-R60AT antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). Using a reverse SMA connector, the D-Link DWL-R60AT is easily connected to the DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.
Patch Antenna
Gain: 6dBi
Beamwidth: H70 V85
Connector: SMA-female

Short summary description D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna:
This short summary of the D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF, 6 dBi, 58.4 mm, 58.4 mm, 6 mm

Long summary description D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna:
This is an auto-generated long summary of D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF network antenna based on the first three specs of the first five spec groups.

D-Link Directional 6dBi H70 V85 indoor patch antenna reverse SMA female conF. Antenna gain level (max): 6 dBi. Width: 58.4 mm, Depth: 58.4 mm, Height: 6 mm

Performance
Antenna gain level (max) *
6 dBi
Weight & dimensions
Width
58.4 mm
Depth
58.4 mm
Height
6 mm
Country Distributor
United Kingdom 1 distributor(s)