location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Switch Dualband Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-8220AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 16:47:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - Power over Ethernet (PoE)
Long product name D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE) :
The long product name of D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Switch Dualband Access Point
More>>>
D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE):
The official description of D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The small form factor DWL-8220AP increases wireless LAN secure mobility, supports dualband WLAN connectivity, and provides client access to the functions of the AirPremier® MobileLAN™ DWS-1008 Wireless Switch. Each DWL-8220AP continually tunes itself for optimal RF channel and transmit power to provide all mobile clients with the best wireless signal in both the 802.11a and 802.11g bands.

Individual DWL-8220APs have no local storing of any data so they can be safely installed in unsecured areas without fear of hacking or theft. The DWS-1008 Wireless Switch is the hardware that stores vital network and user information in plain site and is typically stored in a secure location. DWL-8220APs can link to DWS-1008s directly or through the existing wired network - even across Layer 3 boundaries – and receive Power over Ethernet (PoE) from directly connected DWS-1008s or third-party PoE switches or PoE injectors/midspans.

The DWS-1008 Wireless Switch automatically configures every connected DWL-8220AP so that no configuration is necessary during installation. If a DWL-8220AP needs to be replaced, the replacement DWL-8220AP automatically inherits the same configuration, making the replacement process analogous to changing a light bulb. These plenum-rated DWL-8220APs intentionally resemble smoke detectors to minimize visibility. With no protruding antennas and no obvious hallmarks of an AP, DWL-8220APs are less likely to be tampered with. For added protection, all APs feature a built-in security lock interface.

DWL-8220APs play a key role in rogue detection– they continuously scan both bands and their associated channels to root out rogues while simultaneously providing wireless connectivity to mobile clients. If a rogue is detected, the closest DWL-8220AP can launch RF Countermeasures by spoofing 802.11 control messages. This prevents clients from communicating, associating and authenticating with a rogue.

For important wireless transmissions such as VoIP related applications, DWL-8220APs also deliver critical user-based services, such as prioritized delivery of voice traffic. Supporting multiple queues per user, DWL-8220APs always prioritize expedited traffic such as voice calls.

Features:
- Dualband connectivity for increased network capacity
- Concurrent operation in both 802.11a and 802.11b/g at full bandwidth speeds
- Low profile ID – true omni-antenna design (built-in 5dBi antennas)
- Ideal for indoor deployments
- Plenum rated housing
- IEEE 802.11a/g wireless
- Up to 54Mbps in both bands
- Self-tuning features to adjust and optimize RF settings
- Eliminates coverage deadspots where no APs are installed
- AES, TKIP, WEP
- MSSID
- Rogue AP detection (Active Scan, Sentry Scan, RF counter measures)
- Prioritizes traffic by QoS model
- Per user queuing, 4 queues each
- Data not stored locally
- Built-in security lock interface
- Supports 802.3af Power over Ethernet
- Zero-Configuration installation
- Supports a variety of external high-gain antennas
- Management via D-Link DWS-1008 Wireless Switch

Short summary description D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE):
This short summary of the D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless Switch Dualband Access Point, 54 Mbit/s, 2.4, 5 GHz, 10/100Base-T(X), 500 user(s), ETS 300.328, ETS 301.893, FCC Part 15, IC Part 15, RSS-139-1 & RSS-210, R&TTE Directive 1999/5/EC,..., 5 dBi

Long summary description D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link Wireless Switch Dualband Access Point 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link Wireless Switch Dualband Access Point. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4, 5 GHz, Cabling technology: 10/100Base-T(X). Certification: ETS 300.328, ETS 301.893, FCC Part 15, IC Part 15, RSS-139-1 & RSS-210, R&TTE Directive 1999/5/EC,.... Antenna gain level (max): 5 dBi. Weight: 354 g. Compliance industry standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.11b, IEEE 802.3af, IEEE 802.11h, IEEE 802.3, IEEE 802.3u, Networking features: Wireless LAN, Fast Ethernet

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4, 5 GHz
Cabling technology
10/100Base-T(X)
Number of users
500 user(s)
Power
Power over Ethernet (PoE) *
Yes
Design
Certification
ETS 300.328, ETS 301.893, FCC Part 15, IC Part 15, RSS-139-1 & RSS-210, R&TTE Directive 1999/5/EC, EN 60101-1-2 (1993)
Antenna
Antenna gain level (max)
5 dBi
Weight & dimensions
Weight
354 g
Other features
I/O ports
2x RJ-45
Compliance industry standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.11b, IEEE 802.3af, IEEE 802.11h, IEEE 802.3, IEEE 802.3u
Networking features
Wireless LAN, Fast Ethernet
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Country Distributor
United Kingdom 1 distributor(s)