location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet PCI Wless 32bit 22Mbps ext ante
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-520+
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:41:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s :
The long product name of D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 32-bit PCI adapter 64/128/256-bit WEP W9x drivers Ext replaceable antenna
More>>>
D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s:
The official description of D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link, the industry pioneer in wireless networking, continues to offer performance breakthroughs in wireless connectivity. The D-Link AirPlusTM series of high-speed networking products with transfer rates up to 22Mbps is just one example.
The D-Link AirPlus DWL-520+ is an enhanced 802.11b wireless PCI adapter featuring advanced silicon chip design from Texas Instruments that utilizes their patented Digital Signal ProcessingTM technology. The DWL-520+ is fully compatible with the IEEE 802.11b standard making it interoperable with all existing 802.11b compliant devices. When the DWL-520+ is connected to standard 802.11b devices, transfer rates can be up to 20% faster. When connected to other D-Link AirPlus products, the performance is even greater — up to 22Mbps! The DWL-520+ also features 256-bit WEP encryption that provides you a higher level of security for your data and communication.

The D-Link AirPlus DWL-520+ also includes a configuration utility that can quickly and automatically discover available wireless networks and create and save detailed connectivity profiles for those networks most often accessed.

The DWL-520+ is a powerful 32-bit PCI adapter that installs quickly and easily into desktop PCs and when used with other D-Link AirPlus products automatically connects to the network. And all D-Link wireless adapters can be used in ad-hoc mode to connect directly with other cards or in infrastructure mode to connect with a wireless access point for access to the Internet in your office or home network.

Short summary description D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s:
This short summary of the D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante, 22 Mbit/s

Long summary description D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s:
This is an auto-generated long summary of D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante 22 Mbit/s based on the first three specs of the first five spec groups.

D-Link NIC ENet PCI Wless 32bit 22Mbps ext ante. Maximum data transfer rate: 22 Mbit/s

Network
Maximum data transfer rate *
22 Mbit/s
Modulation
DSSS
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
77 g
Other features
Dimensions (WxDxH)
133 x 121 x 18 mm
Brand Image Product code Product Stock Price from
D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s D-Link 2.4GHz Wireless LAN PCI Card 11 Mbit/s
(show image)
DWL-510 2.4GHz Wireless LAN PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)