location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWA-127 network card WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWA-127
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-127 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069364860 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2021
Product end of life date
Bullet Points D-Link DWA-127 network card WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Long product name D-Link DWA-127 network card WLAN 150 Mbit/s :
The long product name of D-Link DWA-127 network card WLAN 150 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N 150 High-Gain USB Adapter
More>>>
D-Link DWA-127 network card WLAN 150 Mbit/s:
The official description of D-Link DWA-127 network card WLAN 150 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Rotatable high-gain antenna to boost your wireless signal.
- WPS encryption push-button for wireless security.
- Drivers for Windows in both 32- and 64-bit versions.

High-speed wireless networking

Connect to a high-speed wireless network with D-Link’s Wireless N 150 High-Gain USB Adapter. This adapter uses Wireless N 150 technology to provide increased speed and range over the wireless standard, giving you a faster, more reliable connection, making it ideal for email, web browsing and file sharing in the home.

Why Wireless N 150?

Based on Wireless N technology, the DWA-127 achieves wireless speeds of up to 150 Mbps and extended coverage with virtually no dead spots. It is the ideal upgrade for 802.11g notebooks/PC.

Enhanced wireless range

The DWA-127 Wireless N 150 High-Gain USB Adapter has a high-gain antenna that boosts the signal reception to allow you to enjoy wireless coverage over a wider distance than with a regular wireless adapter. The antenna is also rotatable so you can eliminate dead spots by fine tuning the antenna positioning to get the best available wireless connectivity.

Connect securely to your wireless network

To protect your data and privacy, the Wireless N 150 High-Gain USB Adapter supports WEP, WPA, and WPA2 encryption for connecting to a secure wireless network, keeping your network traffic secure. The Wi-Fi Protected Setup (WPS) feature enables devices to easily establish a secure connection to an Access Point or wireless router, eliminating the need for complex encryption codes.

Compatibility assurance

The Wireless N 150 High-Gain USB Adapter provides a high-speed connection to other Wireless N 150 or Wireless N devices, and is backward compatible with 802.11g devices ensuring interoperability with a wide range of wireless routers and existing networks.

Short summary description D-Link DWA-127 network card WLAN 150 Mbit/s:
This short summary of the D-Link DWA-127 network card WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWA-127, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black

Long summary description D-Link DWA-127 network card WLAN 150 Mbit/s:
This is an auto-generated long summary of D-Link DWA-127 network card WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWA-127. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
Compatible memory cards
Not supported
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN
No
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 54, 150 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Plug and Play
Yes
LED indicators
Link
Certification
CE, FCC Class B, C-Tick, IC
Power
Output voltage
5 V
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows Vista Home Premium, Windows XP Home
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
15 mm
Depth
210 mm
Height
14 mm
Packaging data
Package width
137 mm
Package depth
208 mm
Package height
36 mm
Package weight
60 g
Logistics data
Shipping (inner) case net weight
6.3 kg
Shipping (inner) case length
45.7 cm
Shipping (inner) case height
32 cm
Shipping (inner) case width
44.3 cm
Products per shipping (inner) case
40 pc(s)
Pallet gross weight (air)
191.2 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
960 pc(s)
Pallet height (air)
2.06 m
Pallet gross weight (sea)
191.2 kg
Master (outer) cases per pallet (sea)
24 pc(s)
Products per pallet (sea)
960 pc(s)
Pallet height (sea)
2.06 m
Shipping (inner) case gross weight
7.3 kg
Pallet gross width
110 cm
Pallet gross length
120 cm
Other features
Gain
3 dBi
Minimum system requirements
20MB HDD, USB, CD-ROM
Supported data transfer rates
11, 54, 150Mbit/s
Connector(s)
USB2.0
Link/Act LED
Yes
Wireless connection
Yes
Brand Image Product code Product Stock Price from
D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250 D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250
(show image)
DUB-E250 USB‑C to 2.5G Ethernet Adapter DUB‑E250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)