location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR-250N/EEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR-250N/EEU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 10
  • - USB port
  • - Quality of Service (QoS) support
Long product name D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black :
The long product name of D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1x 10/100/1000 Mbps WAN, 8x 10/100/1000 Mbps LAN, 802.11b/g/n, 1x USB 2.0, Black, EU Plug
More>>>
D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
The official description of D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link Unified Services Routers provide secure, high performance networking solutions to address
the growing needs of small and medium businesses. The integrated high-speed IEEE 802.11n wireless technology in the DSR-250N, DSR-500N, and the DSR-1000N routers offers comparable performance to traditional wired networks, but with fewer limitations. Each router provides optimal network security via features such as Virtual Private Network (VPN) tunnels, IP Security (IPSec), Point-to-Point Tunneling Protocol (PPTP), Layer 2 Tunneling Protocol (L2TP), and Secure Sockets Layer (SSL). These routers also allow you to empower your road warriors with clientless remote access anywhere and anytime using SSL VPN tunnels.

Comprehensive Management Capabilities
The DSR-500/500N and DSR-1000/1000N include dualWAN Gigabit Ethernet that provides policy-based service management to ensure maximum productivity for your business operations. The failover feature maintains data traffic without disconnecting when a landline connection is lost. The Outbound Load Balancing feature adjusts outgoing traffic across two WAN interfaces and optimizes system performance, resulting in high availability. The second WAN port can be configured as a DMZ port, allowing you to isolate servers from your LAN.

Superior Wireless Performance
Designed to deliver superior wireless performance, the DSR-250N, DSR-500N, and DSR-1000N include 802.11a/b/g/n, allowing for operation on either the 2.4 GHz or 5 GHz wireless LAN radio bands. Multiple In Multiple Out (MIMO) technology allows the DSR-250N, DSR-500N and DSR-1000N to provide high data rates and a wide wireless coverage area with minimized “dead spots.”

Robust VPN Features
A fully featured virtual private network (VPN) provides your mobile workers and branch offices
with a secure link to your network. The DSR-250N, DSR-500/500N, and DSR-1000/1000N are capable of simultaneously managing 5, 10, or 20 Secure Sockets Layer (SSL) VPN tunnels respectively, empowering your mobile users by providing remote access to a central corporate database. Site-tosite VPN tunnels use IP Security (IPSec) Protocol, Point-to-Point Tunneling Protocol (PPTP), or Layer 2 Tunneling Protocol (L2TP) to facilitate branch office connectivity through ncrypted virtual links. The DSR-250N supports up to 25 simultaneous VPN tunnels, the DSR-500/500N supports up to 35 VPN tunnels, and the DSR-1000/1000N supports up to 70 VPN tunnels.

Efficient Green Technology
As a concerned member of the global community, D-Link is devoted to providing eco-friendly products. D-Link Green Wi-Fi and D-Link Green Ethernet features save power and help cut energy usage costs. The D-Link Green WLAN Scheduler shuts down your wireless network automatically according to a schedule you define, allowing you to turn off your wireless network during off-peak hours, saving energy and keeping your network secure. The D-Link Green Ethernet feature can detect the length of the cables connected to the router, and can adjust power usage accordingly to save energy automatically without sacrificing performance. It can also detect if a link is down on a port, and automatically puts that port into a sleep mode that drastically reduces the amount of power used. In addition, compliance with RoHS (Restriction of Hazardous Substances) and
WEEE (Waste Electrical and Electronic Equipment) directives make D-Link Green certified devices an
environmentally responsible choice.

Short summary description D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
This short summary of the D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSR-250N/EEU, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black

Long summary description D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

D-Link DSR-250N/EEU. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPS, Firewall security: Port Address Translation (PAT). Management protocols: SNMP, HTTP/HTTPS, Supported network protocols: IPv6. Product colour: Black

WAN connection
Ethernet WAN *
Yes
SIM card slot *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
VPN tunnels quantity
25
Mobile network
3G
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
10
USB port *
Yes
USB 2.0 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA-PSK, WPS
Firewall
Yes
Firewall security
Port Address Translation (PAT)
Filtering
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Management protocols
SNMP, HTTP/HTTPS
Supported network protocols
IPv6
Design
Product colour
Black
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
2
Detachable antenna(s)
Yes
Features
Mean time between failures (MTBF)
250000 h
Safety
cUL, LVD
Certification
FCC Class B, CE Class B, C-Tick
Power
Power source type *
DC
Output voltage
12 V
Output current
1.5 A
Power consumption (typical)
12.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
280 mm
Depth
180 mm
Height
44 mm
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)