location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSN-6420 disk array 36 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSN-6420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSN-6420 + 12X ST3000NC000 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DSN-6420 disk array 36 TB Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (2U) Black
  • - HDD Storage drives installed 36 TB
  • - 500 W
Long product name D-Link DSN-6420 disk array 36 TB Rack (2U) Black :
The long product name of D-Link DSN-6420 disk array 36 TB Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSN-6420, Dual redundant controllers, 8GB Cache, SAS, SATAII, 4x 10Gbps, RAID, 2x 500W + 12x ST3000NC000
More>>>
D-Link DSN-6420 disk array 36 TB Rack (2U) Black:
The official description of D-Link DSN-6420 disk array 36 TB Rack (2U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s xStack storage systems are designed for small and medium businesses seeking a cost-effective solution. They present a high- availability iSCSI SAN platform that supports services for applications that require high throughput, scalability, and flexible storage planning. Both the DSN-6410 and -6420 storage systems can manage up to 60 hard drives in total - 12 in a RAID storage enclosure and up to 48 connected on JBOD units on the SAS expansion port.

High Availability

The DSN-6410/6420 storage systems are specially designed for high-availability applications. Both DSN-6410/6420 are equipped with redundant components for major functions, such as dual MAC ports, dual power supplies, and dual fan modules. The DSN-6420 is also equipped with dual redundant RAID controllers, dual battery modules, and dual SAS JBOD expansion ports. The DSN - 6410 can be upgraded to the same capabilities as the DSN-6420 by adding the DSN-640 RAID controller module to it. With its hot-pluggable modules, the DSN-6410/6420 are capable of providing uninterrupted services. The firmware includes support for RAID 6, RAID 60, read-only or writable snapshots, Windows VSS, and volume configuration restoration. These advanced features help to reduce or eliminate any system downtime. Also, distinct from other systems in their class, you can upgrade the firmware of the DSN - 6410/6420 without going offline. The DSN-6420 ensures that firmware images and volume handling are protected by redundant RAID controllers. When one RAID controller is down or disconnected, the other RAID controller takes over its tasks immediately. The volumes and their related services are transferred seamlessly and simultaneously.

Outstanding Performance

The DSN-6410/6420 systems have a maximum of 220,000 Input/Output Operations Per Second (IOPS) - higher than any other storage systems in their class. The total throughput is a maximum of 1300 MB/sec.

Optimum Versatility

The optimized IOPS and throughput enable the DSN-6410/6420 systems to provide runtime-critical online services, such as cloud storage, SQL, Exchange, and high-end surveillance storage. Furthermore, with the iSCSI interface, DSN-6410/6420 storage systems are ideal for virtualization environments such as VMWare, Hyper-V, and Citrix. Users can install up to 32 OSes in the iSCSI system through the Boot-from-SAN feature. Using this feature, the multiple OSes/servers can be managed easily and protected by D-Link’s advanced data protection features. A single point of failure will not be able to cause any system downtime.

Green Energy Savings

DSN-6410/6420 storage systems are equipped with D-Link Green power-saving features. A hard drive can be the most power-hungry component in a SAN. When properly configured, the auto disk spin down feature can reduce the power consumption of hard drives to a minimum. DSN-6410/6420 storage systems monitor environmental temperatures to optimize the cooling mechanism. The fan modules respond only when needed. The power supply modules are all 80 PLUS power efficient, providing a more favorable power conversion rate. When combined, these power-saving features help to greatly reduce energy consumption.

Short summary description D-Link DSN-6420 disk array 36 TB Rack (2U) Black:
This short summary of the D-Link DSN-6420 disk array 36 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSN-6420, 36 TB, HDD, Serial ATA II, 3.5", Rack (2U), Black

Long summary description D-Link DSN-6420 disk array 36 TB Rack (2U) Black:
This is an auto-generated long summary of D-Link DSN-6420 disk array 36 TB Rack (2U) Black based on the first three specs of the first five spec groups.

D-Link DSN-6420. Total installed storage capacity: 36 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 442.8 mm, Depth: 500.6 mm, Height: 88 mm. Product colour: Black

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
12
Total installed storage capacity *
36 TB
Supported storage drive types *
HDD
Number of storage drives supported *
12
Storage drive capacity
3 TB
Storage drive interface
Serial ATA II
Storage drive size
3.5"
RAID levels
1, 0+1, 3, 5, 6, 10, 30, 50, 60, JBOD
Ports & interfaces
Host ports
4
RJ-45 ports quantity
1
Design
Device class *
Small & Medium Business
Chassis type *
Rack (2U)
Design
Product colour
Black
Power
Power supply unit (PSU) capacity
500 W
Number of power supply units
2
AC input voltage
100-240 V
System requirements
Mac operating systems supported
Yes
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
442.8 mm
Depth
500.6 mm
Height
88 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%