location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Bay iSCSI SAN Enclosure, 4x1GbE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSN-1100-10 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office Storage server Tower Black
  • - Number of storage drives supported: 5 HDD
  • - 0.25
  • - Ethernet LAN Jumbo frames support iSCSI support
  • - Cooling type: Active
  • - 200 W
Long product name D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black :
The long product name of D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Bay iSCSI SAN Enclosure, 4x1GbE
More>>>
D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black:
The official description of D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DSN-1100-10 4x1GbE iSCSI SAN Enclosure provides an entry-level, value-oriented solution for SMB customers. The heart of the DSN-1100 is based on a powerful System-on-a-Chip (SoC) design usually found in larger arrays, but housed in a small chassis. Utilising a 10 Gbit iSCSI SoC solution that can handle over 80,000 I/Os per second, the DSN-1100 is capable of supporting 5TBs of raw capacity using 1TB hard drives (and even higher capacity hard drives as they are introduced). The DSN-1100 can easily be implemented as nearline storage or as a supplement to your primary backup and recovery device.

iSCSI for IP Networks
SAN has been traditionally reserved for Fibre Channel networks until the recent introduction of iSCSI extended this powerful yet simple centralized backend storage system to IP networks. By utilizing existing Ethernet technology, the cost associated with separate host bus adapters and the cost per Gigabyte of stored data is significantly reduced.
iSCSI SANs can leverage the Ethernet infrastructure and standards that are already familiar to your IT staff.

System-on-a-Chip (SoC) implementation
By utilising a SoC design, the DSN-1100 combines both networking and storage functions into a single specialised Application Specific Integrated Circuit (ASIC).
The SoC solution combines 10 Gbps iSCSI, TCP & IP offload, embedded processors, and storage virtualization firmware onto a single chip. The tight integration of these functions eliminates interoperability, timing, and support
issues found in competitive products that offer “discrete implementation” wherein all the various components are chosen separately and then assembled. The DSN-1100 outperforms these discrete implementations and does so at a lower price point, while delivering mission-critical data quickly with state-of-the-art reliability.

RAID for Efficiency
The DSN-1100 features five hot swappable Serial ATA (SATA) disk drive bays supporting 5TB raw capacity using 1TB hard drives (and even higher capacity hard drives as they are introduced) in RAID level 0, 1, 1+0 and
5 configurations. You can quickly deploy a SAN using inexpensive SATA disk drives and, depending on your growing storage needs, you can simply add more drives as you go.

Embedded Centralized Storage Management
The embedded, user-friendly IP-SAN Device Manager (IDM) provides comprehensive network storage management.

Four Gigabit interfaces
The DSN-1100 implements four Gigabit Ethernet ports that support IEEE 802.3ad Link Aggregation for full offload capability. This allows all four ports to be grouped together for up to 425MB/s bandwidth, increasing throughput and redundancy.

Advanced Management Features
The DSN-1100 provides additional advanced features for efficient management of network storage and optimal performance:
- For the fastest RAID performance offered in the industry, the D-Link adaptive cache management provides write coalescing and multi-stream read-ahead on a volume basis, optimising cache utilisation and performance in an application-dependent manner. Volatile cache data protection is afforded via an on-board battery that is designed to back up to 1GB of cached memory for at least 72 hours.
- VLAN Zoning supports IEEE 802.1Q VLAN tagging to segregate traffic into isolated zones for secure access and jumbo frames, improving network throughput and reducing CPU overhead.
- Volume virtualisation utilizes the concept of storage Extents. Extents are the fundamental building blocks used to enable features such as RAID, online capacity expansion and volume migration. Drives of dissimilar size can be used to create volumes. Growth can occur without volume migration or reconstruction. Single drives can contain multiple and divergent RAID technologies.
- RAID Support for RAID Levels 0, 1, 1+0 and 5 (striped sets, mirrored sets, striped mirrored sets, and parity sets) allows for different storage options.
- Online Capacity Expansion and RAID Level Migration are performed online with minimal impact on users. For example, a mirror volume of two drives can easily be converted to a parity volume of three or more drives while users continue to access this storage.
- Micro Rebuilds provide protection against unresponsive SATA commands by forcing a response within a preset time limit.

Short summary description D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black:
This short summary of the D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE, Storage server, Tower, Black

Long summary description D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black:
This is an auto-generated long summary of D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black based on the first three specs of the first five spec groups.

D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE. Supported storage drive types: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Internal memory: 0.25 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Bandwidth: 0.425 Gbit/s. Chassis type: Tower, Cooling type: Active, Product colour: Black. Type: Storage server, Device class: Home & Home Office

Storage
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
10 TB
RAID support *
Yes
RAID levels
0, 1, 1+0, 5
Hot-swap drive bays
Yes
Storage drives installed *
No
Number of storage drives supported *
5
Supported storage drive types *
HDD
Memory
Internal memory *
0.25 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Wi-Fi standards
Not supported
Jumbo frames support
Yes
iSCSI support
Yes
Bandwidth
0.425 Gbit/s
Ports & interfaces
USB port *
No
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
5
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Performance
Type *
Storage server
Device class *
Home & Home Office
Power
Power supply unit (PSU) capacity
200 W
Power consumption (typical)
112 W
Weight & dimensions
Width *
167 mm
Depth *
274 mm
Height *
259 mm
Weight
4 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
10 - 95%
Other features
Power requirements
100-240 VAC, 50-60Hz, 4A
Country Distributor
United Kingdom 1 distributor(s)