D-Link logo

D-Link DSM-750 bridge/repeater 100 Mbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110734
Info modified on:
19 Feb 2020, 18:17:07
Long product name D-Link DSM-750 bridge/repeater 100 Mbit/s:

DSM-750

D-Link DSM-750 bridge/repeater 100 Mbit/s:

The DSM-750 is an Extender for Windows Media Center that allows you to stream media content from a Windows Vista Premium or Ultimate OS-based PC to a High-Definition TV1 (HDTV) or Standard-Definition TV (SDTV). Windows Media Center delivers a breathtaking visual experience to your TV and allows easy browsing of your music, photo, and video collection with its intuitive navigation menu. Additionally, Windows Media Center allows you to access and enjoy a large and growing catalog of online entertainment, sports, and news content—all from the comfort of your living room.

The DSM-750 also includes a MediaLounge Media Player mode, which allows a Windows® XP OS-based PC to stream music, photos, and videos. This mode also enables streaming of music, photos, and videos stored on a Networked Attached Storage2 or USB Flash Drive3.

If your Windows Vista Premium or Ultimate OS-based PC has an integrated TV tuner, you can watch live TV4 or record a TV program with Windows Media Center, which features an Electronic Programming Guide that provides schedules for both subscription-based cable/satellite and terrestrial (over-the-air) programming. You can even pause or rewind live TV.

The DSM-750 supports HD video resolutions of up to 1080 so you can enjoy life-like picture quality on your 1080p-capable HDTV. To allow steady streaming of HD content over a wireless network, the DSM-750 utilizes draft 802.11n technology, which provides faster speeds and farther reception compared to 802.11g5. Since a majority of wireless devices use the 2.4GHz band, the DSM-750 also utilizes MediaBand technology, which provides the option of using the 5GHz6 band to help minimize interference with common wireless devices, thus improving streaming performance.

The DSM-750 supports HD video in either Windows Media Video 9 or MPEG-2/47 format. Enjoy videos with resolutions of up to 1080p for life-like picture quality from your HDTV. The DSM-750 includes both HDMI and Component Video outputs, providing flexible connectivity to your HDTV (HDMI and Component Video cables sold separately). It also works with standard definition televisions with S-Video or Composite Video inputs (Composite Video cables included).

The D-Link MediaLounge DSM-750 offers the best of both worlds since it can be used as an Extender for Windows Media Center or a Wireless HD Media Player using MediaLounge. Whichever mode you choose, you will be able to enjoy your digital media content on your big screen TV.

Short summary description D-Link DSM-750 bridge/repeater 100 Mbit/s:

D-Link DSM-750, 100 Mbit/s

Long summary description D-Link DSM-750 bridge/repeater 100 Mbit/s:

D-Link DSM-750. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Minimum RAM: 512 MB. Power source type: AC, DC, AC input voltage: 110 - 120 V, Power consumption (typical): 10 W. Dimensions (WxDxH): 286 x 426 x 38 mm, Weight: 2.49 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.