Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless HD Media Player digital media player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless HD Media Player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSM-520
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byD-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54886
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 19 Aug 2017 19:42:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Wireless HD Media Player digital media player :
The short editorial description of D-Link Wireless HD Media Player digital media player

Wireless HD Media Player
More>>>
D-Link Wireless HD Media Player digital media player:
The official marketing text of D-Link Wireless HD Media Player digital media player as supplied by the manufacturer

MediaLounge Wireless HD Media Player
Experience the high-definition difference with the D-Link® MediaLounge™ Wireless HD Media Player. Now you can stream music, photos and high-definition videos to your home entertainment system with the DSM-520 Wireless HD Media Player. The DSM-520 connects to your existing home network using either 802.11g wireless technology or via Ethernet cable.

The DSM-520 Wireless HD Media Player supports your favorite media formats, including high-definition video in either Windows Media® Video 9 or MPEG-4 format. Enjoy videos with resolutions of up to 1080i from your high-definition television for the best picture quality.

For compatible television systems, the DSM-520 features a High-Definition Multimedia Interface (HDMI) connection. HDMI offers a pure digital connection for both audio and video. Other video connectors include SCART (with RGB), S-video, and composite output, ensuring compatibility with virtually all televisions. The DSM-520 also supports coax and optical digital audio output for delivering high fidelity digital surround sound.

You can use the Windows Media Connect feature of Window® XP SP2 to playback files protected by Windows Media Digital Rights Management (WMDRM) on the DSM-520. Access your entire library of premium downloaded songs and videos directly from your DSM-520.

The DSM-520 Wireless HD Media Player includes a USB 2.0 port in the front panel for instant access to music, photos, and videos stored on removable USB thumb drives or hard drives.

A built-in Setup Wizard makes setting up the DSM-520 simple. Configuring the wireless settings is made even easier with Windows® Connect Now. Simply run the Wireless Network Setup Wizard from Windows XP SP2, and transfer the wireless settings to the DSM-520 using a USB thumb drive.

A sleek 17-inch black aluminum chassis with smoked mirror front panel houses the DSM-520. The stylish Wireless HD Media Player blends in with your other home entertainment devices, making your home theater setup complete.

Features:
- 54Mbps wireless HD media player.
- IEEE 802.11g (compatible with 802.11b products).
- Wirelessly connects your home entertainment system to your existing network.
- Stream music, photos and high-definition videos from the PC to your television and stereo system.
- HDMI connection.
- Support for music formats MP3, WMA and WAV.
- Support for image formats such as JPEG, JPEG2000, TIFF, GIF, BMP and PNG.
- Support for video formats such as MPEG 1/2/4, AVI, QuickTime, Xvid and WMV9.
- Remote control and on-screen display for easy management.
- 17" format that fits into an ordinary audio or TV rack.
- High-Definition video playback with digital surround sound.
- Access media directly from USB drives.
- Supports Windows® Connect Now.

Short summary description D-Link Wireless HD Media Player digital media player:
This short summary of the D-Link Wireless HD Media Player digital media player data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless HD Media Player, BMP,GIF,PNG, AVI,MPEG1,MPEG2,MPEG4,Xvid, SRT, AIFF,MP3,WAV,WMA, 50 Ω, USB 2.0, Ethernet, Wi-Fi

Long summary description D-Link Wireless HD Media Player digital media player:
This is an auto-generated long summary of D-Link Wireless HD Media Player digital media player based on the first three specs of the first five spec groups.

D-Link Wireless HD Media Player. Image formats supported: BMP,GIF,PNG, Video compression formats: AVI,MPEG1,MPEG2,MPEG4,Xvid, Subtitle formats supported: SRT. Impedance: 50 Ω. Interface: USB 2.0, Ethernet, Wi-Fi. Security algorithms: WPA-PSK, Networking features: Fast Ethernet, Wireless LAN, Antenna gain level (max): 2 dBi. Power requirements: 100 - 240V, 50/60Hz, 0.5A, Power consumption (typical): 10 W

File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,GIF,PNG
Video compression formats
AVI,MPEG1,MPEG2,MPEG4,Xvid
Subtitle formats supported
SRT
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AIFF,MP3,WAV,WMA
Audio
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
50 Ω
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, Ethernet, Wi-Fi
Network
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA-PSK
Networking features
Fast Ethernet, Wireless LAN
Antenna gain level (max)
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
2 dBi
Power
Power requirements
100 - 240V, 50/60Hz, 0.5A
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 55 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
286 x 425 x 38 mm
Certificates
Certification
FCC, CSA, CE
Other features
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
External
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
480 Mbit/s
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
Supported protocols
TCP/IP, UPnP AV 1.0, DHCP
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
WLAN: 54 Mbps
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
I/O ports
An interface on a device to which you can connect another device.
Coax digital audio Optical digital audio Composite audio & video S-video SCART USB Ethernet 10/100 (RJ-45)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Uk has collected 14 expert reviews for D-Link Wireless HD Media Player digital media player and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Nl heeft 14 proffesionele recensies verzameld voor D-Link Wireless HD Media Player digitale mediaspeler. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Fr a recueilli 14 avis d’experts pour D-Link Wireless HD Media Player lecteur multimédia et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
De hat 14 Expertenmeinungen über D-Link Wireless HD Media Player Digitaler Mediaplayer eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Testseek ha raccolto 14 recensioni da parte di esperti per D-Link Wireless HD Media Player lettore multimediale e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Es ha coleccionado 14 opiniones de expertos para D-Link Wireless HD Media Player reproductor multimedia y grabador de sonido y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Dk har samlet 14 ekspertanmeldelser for D-Link Wireless HD Media Player digital medieafspiller og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:46:01
Se har samlat in 14 experttester för D-Link Wireless HD Media Player digitala mediaspelare och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-14 06:45:34
Can the Networking maker offer you entertainment?...
Good Looks, versatility, ease of use...
Bad HD streaming via wireless not as smooth as it could be...
Bottom line Another media streaming device competing for your high definition cash. But should you splash it on the DSM-520?...
60%
pcadvisor.co.uk
Updated:
2011-08-14 06:45:36
D-Links DSM-520 Wireless HD Player provides exceptionally beautiful sound. It also comes through with a wide selection of music-listening choices. Not only can the D-Link DSM-520 stream protected .wma files purchased from subscription services such...
Bottom line D-Links DSM-520 Wireless HD Player provides exceptionally beautiful sound. It also comes through with a wide selection of music-listening choices and excellent printed manual. Lincoln Spector Lowest online price: £N/A...
80%
itreviews.com
Updated:
2011-08-14 06:45:42
wireless media server for home cinema: The fight for supremacy in the digital entertainment market is likely to be a three-way battle to support upcoming and established forms of digital media. In one corner you have High Definition formats such as Blu-ra...
0%
expertreviews.co.uk
Updated:
2011-08-14 06:45:48
The D-Link is a good media receiver, with plenty of audio and video outputs. Although the Pinnacle SoundBridge Radio is perfect for streaming audio files to your bedroom, youll need something a bit more versatile for the living room. The D-Link DSM-...
80%
audiovideohd.fr
Updated:
2011-08-14 06:45:30
Le D-Link DSM-520 est une passerelle multimédia permettant la lecture des fichiers multimédia stockés sur un ordinateur ou sur un réseau. Elle entre en concurrence directe avec la EVA8000 de Netgear puisquelle adopte les mêmes dimensions même si sa ré...
Good La facilité dinstallation, La mise à jour depuis le media player, le logiciel MediaLounge, Linterface réactive et fonctionelle, Le respect de larborescence des fichiers...
Bad Câble HDMI non fourni, mutipistes audio et soustitres inexistants, Encombrement, Le port USB limité au clé de 2 Go maximum, Le port HDMI incompatible avec les équipements HDMI 1.3...
Bottom line Au final le DSM-520 saffirme être une bonne passerelle multimédia mais qui commence à prendre de lâge. De fait le MPEG-4 AVC nest pas supporté. Le lecteur se rattrape en proposant une interface conviviale et réactive qui plaira à ceux ne souhaitant...
70%
avguide.com
Updated:
2011-08-14 06:45:28
If you’ve ever crowded around a laptop screen, squinting as you flip through photos or watch a video, you’re familiar with one of the problems of storing audio and video files on a hard drive. Fortunately, there are now a variety of devices you can us...
Bottom line The player offers some nice touches, such as the USB 2.0 port on its front panel, which makes it easy to access files stored on a flash drive. It also provides easy access to online radio stations, including Radio@aol and Live365, which have dozens of...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 06:45:39
The DSM-520 delivers great sound; its standard-definition video was sometimes a little blocky, however.
Good Easy network setup, Great audiostreaming options...
Bad Blocky standarddefinition video, Buggy video setup...
Bottom line The DSM-520 delivers great sound; its standard-definition video was sometimes a little blocky, however.
0%
v3.co.uk
Updated:
2011-08-14 06:45:46
Wirelessly stream digital media from your computer to a home cinema setup...
80%
smallnetbuilder.com
Updated:
2011-08-14 06:45:50
Since the cost of digital storage continues to fall, Im even more tempted to put all of my multimedia content onto a single big hard drive. I already have thousands of digitized audio tracks and images from my digital camera on my network, and Ive ri...
0%
informationweek.com
Updated:
2011-08-14 06:45:58
Storing your video content on a centralized media server is an idea thats been around for a while. Since video requires lots of (relatively) noisy hard drives, its not something you want sitting in your home theatre room. Also, by storing your conten...
0%
Laptopmag.com
Updated:
2011-08-14 06:46:01
Comparing digital media streaming devices is a difficult task. Not only do you need to study the supported formats, but also determine whether those formats will work at certain speeds. The D-Link Wireless HD Media Player plays high-quality video files...
Good Streams DVD-quality video, Excellent music playback options, Quick configuration with Windows Connect...
Bad Trouble streaming high-definition video, Can’t download or stream videos directly from Web...
80%
SweClockers.com
Updated:
2011-08-14 06:45:32
I dag är det populärt att samla alla mediafiler på en och samma dator, och att sedan dela ut dessa till datorer eller mediaspelare i antingen ett trådlöst eller ett trådbundet nätverk. Många väljer att bygga en så kallad htpc för att tanka över mediaf...
Good Låg (tunn), Användarvänlig, Hdmiutgång, Stöd för hdfilm...
Bad Känns långsam vid vissa tillfällen, Onödigt bred och djup, Snålt med funktioner, Problem med att spela upp hdfilm trådlöst...
Bottom line Det som framför allt utmärker D-Link DSM-520 är att den är lätt att använda, tack vare en simpel grundmeny, smidig fjärrkontroll och en enkel installationsguide. Enkelheten har dock ett pris, då det dessvärre finns irriterande få funktioner vilket gör...
0%
pcforalla.idg.se
Updated:
2011-08-14 06:45:44
D-Link DSM-520 D-Link DSM-520 är riktigt snygg och stilren. Dess funktion är att vara en länk mellan din dator och din tv eller projektor. På baksidan sitter en löstagbar antenn och de flesta typer av anslutningar du kan föreställa dig. Du hittar gara...
60%
Show all
Brand Image Product code Product Stock Price from
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C08-126 Wireless Media Player 0,00
(excl. VAT)
0,00 (incl. VAT)
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB digital media player Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB digital media player Black
(show image)
C10-322 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details