D-Link logo

D-Link DSM-330 digital media player Grey, Silver Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44276
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSM-330 digital media player Grey, Silver Wi-Fi:

D-Link DSM-330, Grey, Silver, DIVX, WMV9, XVID, BMP, JPG, MP3, WMA, FCC Class B CE C-Tick CSA International DivX Connected, 802.11b, 802.11g

Long summary description D-Link DSM-330 digital media player Grey, Silver Wi-Fi:

D-Link DSM-330. Product colour: Grey, Silver, Video formats supported: DIVX, WMV9, XVID, Image formats supported: BMP, JPG. Wi-Fi standards: 802.11b, 802.11g, Security algorithms: WEP, WPA-AES, WPA-TKIP, WPA2-AES, WPA2-TKIP. AC input voltage: 240 V, AC input frequency: 50 - 60 Hz. Width: 260 mm, Depth: 162 mm, Height: 35 mm. Minimum storage drive space: 60 MB, Minimum RAM: 512 MB, Minimum processor: 1.6 Ghz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.