Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSL-G684T wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-G684T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-G684T/EU show
Show alternative article codes used in the online market place
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12618
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 29 Mar 2017 12:13:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description D-Link DSL-G684T wireless router:
This short summary of the D-Link DSL-G684T wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSL-G684T, IPoA; PPPoE; PPPoA, Wireless LAN, 0.054 Gbit/s, RJ-11

Long summary description D-Link DSL-G684T wireless router:
This is an auto-generated long summary of D-Link DSL-G684T wireless router based on the first three specs of the first five spec groups.

D-Link DSL-G684T. Supported protocols: IPoA; PPPoE; PPPoA, Networking features: Wireless LAN, Maximum data transfer rate: 0.054 Gbit/s

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
Other features
Supported protocols
IPoA; PPPoE; PPPoA
Networking features
Wireless LAN
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
Yes
I/O ports
An interface on a device to which you can connect another device.
RJ-11
Customer service details