Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPS-510 130W Black power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPS-510
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPS-510
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4466
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Dec 2017 00:29:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-Year
Long product name D-Link DPS-510 130W Black power supply unit :
The short editorial description of D-Link DPS-510 130W Black power supply unit

130 watt Redundant Power Supply
More>>>

D-Link DPS-510 130W Black power supply unit:
The official marketing text of D-Link DPS-510 130W Black power supply unit as supplied by the manufacturer
The DPS-510 is the backup Redundant Power Supply for the DES-3010PA. When the DES-3010PA is equipped with the DPS-510, both power supplies are switched on and share the current load. In case the power supply of the DES-3010PA should fail, the DPS-510 will instantaneously take 100% of the load without any loss. The DPS-510 provides up to 130 Watts of redundant power to help insure that even PoE powered devices such as phones, APs, and cameras remain alive and active in the event the internal power supply fails. In addition, the DPS-510 also supports a fan-failure signal to indicate when a fan is about to fail based on detected reduced fan RPM. The DPS-510 is rack mountable and can be mounted in an EIA standard-size 19-inch rack. If rack mounting is not required, the DPS-510 can also be easily placed on a desktop or wiring closet shelf. The DPS-510 includes everything you need to get started right out of the box including: AC Power cord, RPS cable for connecting to the DES-3010PA, Rack mounting brackets for rack installations and rubber feet for desktop or shelf mounting.
Short summary description D-Link DPS-510 130W Black power supply unit:
This short summary of the D-Link DPS-510 130W Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
D-Link DPS-510, 130 W, 100 - 240, Over voltage, Short circuit, DES-3010PA, Black, Fan fail, Power
Long summary description D-Link DPS-510 130W Black power supply unit :

D-Link DPS-510. Total power: 130 W, AC input voltage: 100 - 240, Power protection features: Over voltage, Short circuit. Compatible products: DES-3010PA. Colour of product: Black, LED indicators: Fan fail, Power. Width: 279.9 mm, Depth: 180.1 mm, Height: 43.9 mm. Certification: FCC A, CE Mark A, VCCI A, CUL

This is an auto-generated long summary of D-Link DPS-510 130W Black power supply unit based on the first three specs of the first five spec groups.
Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
130 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
100 - 240
Power protection features
Features that protect the device against power problems e.g. overload.
Over voltage, Short circuit
Performance
Compatible products
Other products that can be used with this product.
DES-3010PA
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Fan fail, Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
279.9 mm
Depth
The distance from the front to the back of something.
180.1 mm
Height
The measurement of the product from head to foot or from base to top.
43.9 mm
Certificates
Certification
FCC A, CE Mark A, VCCI A, CUL
Other features
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
2.7 A
Operating voltage
Defines the range of operating voltages available
48 V
X