location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPE-101GI Gigabit PoE injector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPE-101GI Gigabit PoE injector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPE-101GI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069341335 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 14:57:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DPE-101GI user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DPE-101GI Gigabit PoE injector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simplicity
  • - Plug-and-Play with no software required
  • - Easy installation of PoE devices where a power outlet is not available
  • - Reduces installation and network equipment costs
  • - Provides power over existing network cabling to PoE devices such as access points, IP cameras, and IP phones
  • - Lightweight and compact
  • - 802.3af compliant with output PoE power of 0.4 A at 48 V Gigabit Connectivity
  • - Power Over Ethernet (PoE) Injector for 10/100/1000T connections delivers power up to 100 metres (328ft)
  • - Connect your devices at Gigabit speeds, all within a compact device
Warranty: 2 years
Long product name D-Link DPE-101GI Gigabit PoE injector :
The long product name of D-Link DPE-101GI Gigabit PoE injector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Injector - Power injector
More>>>
D-Link DPE-101GI Gigabit PoE injector:
The official description of D-Link DPE-101GI Gigabit PoE injector as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DPE-101GI Gigabit PoE Injector is designed to supply a power and data connection to PoE devices such as an IP Camera or Wireless Access Point. The IEEE 802.3af compliant DPE-101GI gives you the ability to mount your PoE device virtually anywhere in a building, such as on ceilings or near entryways, by eliminating the need for a nearby power outlet and attached power supply. D-Link’s DPE-101GI combines electrical power with a Gigabit network connection and produces a Gigabit Power over Ethernet (PoE) signal, allowing a single Ethernet cable to carry both data and power to a device.

Cost Efficient Flexibility Deploying the DPE-101GI saves both installation costs and equipment costs, allowing a single RJ-45 Ethernet cable to carry both power and data to each device. This reduces cables, eliminates the need for dedicated electrical outlets on the wall, ceiling, or other unreachable place, and most of all, reduces installation time. The Power over Ethernet solution frees IP surveillance cameras and wireless AP deployments from the restrictions of power outlet locations.

High Speed Connectivity The DPE-101GI Gigabit PoE Injector is designed to be deployed in situations where high bandwidth is demanded. Examples where the DPE-101GI is ideal include powering network devices such as wall mounted PTZ (Pan, Tilt & Zoom) network cameras, ceiling mounted PTZ dome network cameras, video and voice over IP (VoIP) telephones, and wireless LAN access points.

Short summary description D-Link DPE-101GI Gigabit PoE injector:
This short summary of the D-Link DPE-101GI Gigabit PoE injector data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DPE-101GI Gigabit PoE injector, Gigabit Ethernet, 65 g, 153 mm, 213 mm, 68 mm, 420 g

Long summary description D-Link DPE-101GI Gigabit PoE injector:
This is an auto-generated long summary of D-Link DPE-101GI Gigabit PoE injector based on the first three specs of the first five spec groups.

D-Link DPE-101GI Gigabit PoE injector. Ethernet interface type: Gigabit Ethernet. Weight: 65 g. Package width: 153 mm, Package depth: 213 mm, Package height: 68 mm. Shipping (inner) case length: 32.6 cm, Shipping (inner) case width: 23.3 cm, Shipping (inner) case height: 36 cm

Network
Ethernet interface type
Gigabit Ethernet
Features
LED indicators
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Weight & dimensions
Weight
65 g
Packaging data
Package width
153 mm
Package depth
213 mm
Package height
68 mm
Package weight
420 g
Logistics data
Shipping (inner) case length
32.6 cm
Shipping (inner) case width
23.3 cm
Shipping (inner) case height
36 cm
Logistics data
Shipping (inner) case net weight
4.26 kg
Products per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
316.4 kg
Master (outer) cases per pallet (air)
60 pc(s)
Products per pallet (air)
600 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Pallet height (air)
194 cm
Pallet gross weight (sea)
316.4 kg
Master (outer) cases per pallet (sea)
60 pc(s)
Products per pallet (sea)
600 pc(s)
Pallet height (sea)
194 cm
Shipping (inner) case gross weight
4.94 kg
Harmonized System (HS) code
85044095
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)