D-Link logo

D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN

Data-sheet quality:
created/standardized by Icecat
Product views:
23607
Info modified on:
18 Jan 2024, 17:35:46
Long product name D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:

3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN

D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:

The DP-G321 multi-port wireless print server provides 2 high-speed USB 2.0 printer ports for connection to 2 USBsupported printers, and 1 parallel printer port for connection to a parallel printer. Equipped with a 10/100BASE-TX Ethernet and high-speed 802.11g wireless LAN interface, this device lets you conveniently share your printer with a group of users, with or without the network wires. Supporting multiple network operating systems, this print server brings a high level of flexibility and performance to your printing needs.

Multiple Ports Save Cost
With 3 printer ports available from a single device, you don't need to purchase and install a separate print server for each printer. This multi-port print server is only slightly more expensive than a single-port print server. Where your printers are closely placed together, it makes sense to buy 1 single print server instead of 3.

Simultaneous Printing on All Printers
Equipped with a powerful CPU, large memory and highspeed printer ports, this print server makes printing of your network files fast. All printers attached to this device can print their print jobs at the same time, giving your multi-port print server a similar performance as 3 separate single-port print servers.

Ethernet and Wireless Interfaces
Two LAN interfaces are provided on this print server: (1) a 10/100BASE-TX Ethernet port and (2) a high-speed 802.11g wireless LAN interface supporting up to 54Mbps network data transfer. This built-in flexibility allows both Ethernet users and wireless users to print files through the print server.

Wireless Network Security
The DP-G321 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard.

Remote Printing Support
The DP-G321 supports IPP (Internet Printing Protocol), so you can set an IP address in the print server for remote users to output print files to the printers from remote places.

Setup & Access Control
Setting up the print server can be done from any workstation running a web browser. In addition, Windowsbased menu-driven program allows you to do administration jobs and set access control. Access to your network printer can be control by setting up a list of MAC addresses of user computers allow to print files. SNMP and latest MIB-II MIBs are built into the print server, allowing you to manage this device on an SNMP standard-based network.



Product Features:

2 high-speed USB 2.0 printer ports, 1 parallel printer port
Built-in high-speed 802.11g wireless interface
10/100BASE-TX Ethernet port
Prints files from Windows, Unix, NetWare, Macintosh
Remote printing support
User access & print job control
Easy web-based administration
Windows-based program for easy setup/management of print jobs
SNMP and MIB-II (RFC 1213) support for platformindependent managemen

Short summary description D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:

D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN, Wireless LAN, External, SNMP, HTTP, 0 - 50 °C, 5 - 95%, 54 Mbit/s

Long summary description D-Link 3-Port Wireless With 2 USB Ports, 1 Parallel Port & 802.11g WLAN print server Wireless LAN:

D-Link 3-Port Wireless Print Server With 2 USB Ports, 1 Parallel Port & 802.11g WLAN. Network connection type: Wireless LAN, Antenna type: External. Management protocols: SNMP, HTTP. Data transfer rate: 54 Mbit/s, Supported protocols: Ethernet, Fast Ethernet, IEEE 802.11g, Compatible operating systems: UnixWare, IBM AIX, Microsoft Windows 95/98, SunSoft Solaris, HP-UX, Novell NetWare, SCO Unix,...

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.