location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNS-323-RETAIL Network Storage Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-323
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:22:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5" :
The long product name of D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DNS-323 2-Bay Network Storage Enclosure
More>>>
D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5":
The official description of D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link DNS-323 2-Bay Network Storage Enclosure, when used with internal SATA drives, enables you to share documents, files, and digital media such as music, photos, and video with everyone on the home or office network. Remotely accessing files through the Internet is also possible with the built-in FTP server. Whether you are allowing access locally or over the Internet, keep data safe by only giving rights to specific users or groups. When configuring the DNS-323, you can create users and groups and assign them to folders with either read or read/write permissions. This is ideal for an office environment with employee-specific sensitive data or for the home where you can ensure your children will only have access to age appropriate material.

Short summary description D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5":
This short summary of the D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DNS-323-RETAIL Network Storage Enclosure, 3.5", Serial ATA, Black

Long summary description D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5":
This is an auto-generated long summary of D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5" based on the first three specs of the first five spec groups.

D-Link DNS-323-RETAIL Network Storage Enclosure. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Product colour: Black

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Design
Product colour *
Black
Certification
FCC Class B CE VCCI CSA
Design
Compliance industry standards
802.3,802.3u,802.3ab
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
1.2 kg
Package weight
2.3 kg
Other features
Dimensions (WxDxH)
101.6 x 198.1 x 127 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:51:21
Uk has collected 32 expert reviews for D-Link DNS-323-RETAIL Network Storage Enclosure Black 3.5" and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:50:21
The DNS-323 network storage enclosure is similar to D-Links DNS-313, sharing an almost identical web configuration interface. Its just as easy to set up, but it also supports quotas so users can be allotted a specific amount of storage space. Fit...
60%
techradar.com
Updated:
2011-09-26 03:51:13
The DNS-323 from D-Link enables you to make your own network-attached storage device. We say make because this is only an enclosure and doesnt come supplied with any drives - you have to buy them separately. Extra storage space is always welcome, bu...
Good Takes two SATA drives, Includes USB 2.0 port...
Bad Tricky to set-up, Poor manual...
Bottom line The DNS-323 from D-Link enables you to make your own network-attached storage device. We say make because this is only an enclosure and doesnt come supplied with any drives - you have to buy them separately. Extra storage space is always welcome, bu...
60%
overclockersclub.com
Updated:
2011-11-04 14:00:00
Storage comes in many different formats these days, from flash drives you can carry around in your pocket to massive enterprise storage area network arrays. As our lives become more media-centric, so does our need to have a repository for all those mo...
Good Ease of installation, Web UI easy to use and configure, Full feature set for price range, General performance, Jumbo frames support, RAID 0 and RAID 1 capability...
Bad Subpar cooling performance, Performance when writing small files, No S.M.A.R.T. reporting capability, DDNS Server issues, No current support for 1.5TB hard drives...
Bottom line The DNS-323 makes a good choice for a home or small office user wanting to add additional storage that is accessible across the network or via the Internet. I was impressed with the ease of installation of the hard drives, which can be done in a matte...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:00:04
The DNS-323 is a two-drive network storage enclosure (it doesnt come with any hard drives, users can install their own) thats relatively easy to set up and use. It doesnt have an extensive feature-set, but its well-suited to the average home networ...
Good Two drive bays, iTunes server, print server, metal case...
Bad Hard drive partition sizes cant be customised unless a RAID mode is used, release levers and front panel arent lockable, iTunes server had to be restarted every time we added new files The Final Word For storing masses of music and video files, the D...
Bottom line For storing masses of music and video files, the DNS-323 is ideal. Its relatively easy to set-up and use and we love its iTunes server feature, which means that any iTunes library from any computer can access the same music.
75%
Zdnet.com.au
Updated:
2011-11-04 14:00:06
Network Attached Storage (NAS) has finally started dribbling into the consumer space, and we couldnt be happier. It seems as if a combination of all those years of nagging about backing up and the onset of streaming media has woken up the general publ...
Good Easy to use, flexible software, Wont break the bank, Huge array of servers, Gigabit ethernet, Email alerts, Print server, Power management...
Bad Front panel is a little flimsy, Could be quieter...
Bottom line The D-Link DNS-323 is a great network storage device for beginners and professionals alike.
90%
ozhardware.com.au
Updated:
2011-11-04 14:00:07
NAS – ‘Network Attached Storage’ devices are becoming very popular lately, and today we take a look at D-Link’s latest NAS device, the DNS-323. A 2-Bay NAS enclosure using Serial-ATA drives and RAID technology. The DNS-323 retails...
70%
apcmag.com
Updated:
2014-03-31 01:28:40
It's a two-disk NAS, supporting RAID-0, RAID-1, JBOD or independent disk configuration. While supporting non-redundant RAID standards (RAID 0) is really just a legacy capability of more advanced RAID, it worries us when vendors promote RAID 0 as a vi...
Good Very affordable RAID 1 storage...
Bad No web features...
80%
Osnews.com
Updated:
2011-09-26 03:49:55
The D-Link DNS-323 is a bargain-priced, consumer-grade network storage enclosure, similar to countless others. It's made of cheap plastic, has uninspired design, and a clunky web-based management interface. It's also brilliant, and if you have any hack...
Bottom line Inexpensive, highly-customizable, RAID-capable, Gigabit, printserver-enabled network storage supported poorly by D-Link but extensively by a robust developer community. 9/10 OSNews contributors do not receive direct compensation from any covered compa...
0%
DigitalReviews.net
Updated:
2011-09-26 03:50:26
Computerworld has recently reported that in the next few years the sum total of Earth’s data will be in the two zetabyte vicinity. One Zetabyte is equal to one billion gigabytes.. in case you were wondering. My personal and family data storage is st...
Bottom line I have been very impressed with the D-Link’s performance throughout my two months of testing. It is easy to setup, works exactly as you would expect once it’s loaded up with files and has all the features you would expect for a device of this...
0%
apcmag.com
Updated:
2011-09-26 03:50:34
It's a two-disk NAS, supporting RAID-0, RAID-1, JBOD or independent disk configuration. While supporting non-redundant RAID standards (RAID 0) is really just a legacy capability of more advanced RAID, it worries us when vendors promote RAID 0 as a vi...
Good Very affordable RAID 1 storage...
Bad No web features...
80%
Bcchardware.com
Updated:
2011-09-26 03:50:38
It wasn’t too long ago when a family was lucky to have one computer. As times have changed, more computers have entered the household and today it is not uncommon for there to be more PC’s than people in a house. Think about it. Every membe...
Good Two-Bay NAS, Supports several drive arrays, GB Ethernet, Multitude of Servers, User/Group/Quota management, Simple to install – works out of the box...
Bad Expensive for a drive-less box...
Bottom line The D-Link DNS-323 is a handy little enclosure that currently puts up to 2TB of network attached storage on your network very easily. Setup is very simple, performance is very good, and the feature set is well rounded. Virtually anyone with a few mo...
0%
reviewlab.net
Updated:
2011-09-26 03:50:43
The D-Link DNS-323 NAS turned to be a really easy to use NAS device, rich in features and most importantly - at low-cost. The DNS-323, although being a simple model, looks quite elegant with its all-black finishing and silver accents. It’s also...
Good Reasonable price; cheap when comparing to similar NAS devices, Easy to set up, Good build quality, Gigabit Ethernet, RAID (0 and 1) and SATA drive support, Good performance, iTune, FTP and print server.
Bad No physical lock on front panel and hard drive release levers, USB port only for print server.
Bottom line The D-Link DNS-323 NAS turned to be a really easy to use NAS device, rich in features and most importantly - at low-cost. The DNS-323, although being a simple model, looks quite elegant with its all-black finishing and silver accents. It’s also...
0%
benchmarkreviews.com
Updated:
2011-09-26 03:50:48
It seems difficult to express how much I liked the D-Link DNS-323 SATA RAID Gigabit NAS without sounding like I own stock in the company (which I don ). To begin with, it is an extremely simple yet feature rich product. Beyond the myriad of additional f...
91%
techgage.com
Updated:
2011-09-26 03:50:52
As our personal media libraries continue to grow larger and large each day, serious consideration needs to be given to our storage capabilities. With our PCs filling up with personal photos, movies, music and por... more movies, we all have a consider...
Good Built to last, Cheap compared to other similar NAS devices, Ease of installation, Feature rich...
Bad Front panel can come off too easy, No USB thumb drive back up option...
Bottom line In working with the D-Link DNS-323, we were pleasantly surprised with the ease of use and features that it came with. We did not touch upon the Memeo software included but having worked with it in the past, its simply allows you to setup backups of i...
90%
devhardware.com
Updated:
2011-09-26 03:50:57
A few weeks ago I took a look at the Netgear offering to the home network attached storage market; the product worked, but had obvious flaws. In this article, Im going to be taking a look at the D-Link DNS-323. This is another network attached storage...
0%
extremetech.com
Updated:
2011-09-26 03:51:09
In many cases, people keep their digital photos on home PCs. A few souls store them on their laptops, a concept that causes us to shudder. In the vast majority of cases, those PCs have single hard drives, and the owners of those digital photo libraries...
Good Easy hardware installation and configuration; gigabit Ethernet; good performance; RAID 1 and SATA drive support.
Bad UPnP server capabilities a bit wonky.
Bottom line If you need a RAID 1 device for your networked home, the D-Link DNS-323 is easy to use and gets the job done...
80%
trustedreviews.com
Updated:
2011-09-26 03:51:17
D-link's forays in the NAS appliance market haven't met with a great deal of success so far. Its DSM-G600 delivers a good range of features, including wireless access, for the price - but we found the bundled backup facilities comparatively weak, and we w...
70%
hi-techreviews.com
Updated:
2014-01-19 01:41:05
If you have more than one computer how do you share your files and music with the other computer? In my house we have a total of four computers, there is a My Computer, Her Computer, Graphics Computer and TV Computer. Sure we could share all of our files by simply using network sharing for all of the computers, but that tends to leave your system wi...
Bottom line The D-Link DNS-323 does exactly what it claims it will do and it does it from start to finish without a single hitch. I have had the opportunity to review a large number of NAS devices and I would say without a bit of reservations that the DNS-323 w...
0%
Country Distributor
United Kingdom 1 distributor(s)