location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DNS-320L NAS 1 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DNS-320L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS-320L1TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DNS-320L NAS 1 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Black
  • - Total installed storage capacity: 1 TB Number of storage drives supported: 2 HDD
  • - Ethernet LAN
  • - Cooling type: Active
Long product name D-Link DNS-320L NAS 1 TB HDD Black :
The long product name of D-Link DNS-320L NAS 1 TB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ShareCenter 2-Bay Cloud Network Storage Enclosure, 1TB, 2x SATA II 3.5 HDD, USB 2.0 port
More>>>
D-Link DNS-320L NAS 1 TB HDD Black:
The official description of D-Link DNS-320L NAS 1 TB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Complete Home Storage Solution

The ShareCenter™ 2-Bay Cloud Network Storage Enclosure is the perfect home solution to share, stream, manage and back up all of your digital files by creating your own personal Cloud. Remotely connecting to your ShareCenter™ cannot be easies, simply download the free mydlink™ Access-NAS mobile app. The NAS mobile app, allows you to access your files and stream music, video and photo content to your smartphone or tablet from anywhere around the world. Plus, the simple and intuitive hardware design lets you easily add up to two 3.5” SATA hard drives to your device without the use of any tools, making the ShareCenter™ a powerful, scalable solution for your home or office.

More Than Just a Network Attached Storage

The DNS-320L includes smart library applications that allows you to organise your music and photos effortlessly. Experience the full benefits of managing your files with the built-in applications such as My Music, My Files, My Photos and P2P downloads. You can manage your P2P downloads, view your photos, stream music, access your files, either within your home network or remotely via mydlink™, whereas My Surveillance allows you to record and manage videos from mydlink™ cloud cameras.

mydlink™ - Anywhere Access

Configure your ShareCenter™ for ultimate remote access and management in the palm of your hand – simply log into your personal account via mydlink.com or mydlink™ Access-NAS mobile app on your iPhone, iPad or Android device and access or share digital content to your computer, tablet, and smartphone from anywhere.

- Create your home personal cloud storage and share files using a safe and secure system
- Simple and secure file access and management through mydlink.com
- View photos, stream music and manage P2P downloads via mydlink.com
- Transfer files and media between your ShareCenter™, PCs, smartphones and tablets
- Remotely stream and upload/download media with your smartphone and tablet
- No special network configurations required
- Free App available for iOS and Android devices

mydlink™ Easy Remote Manager

Experience the full benefits of managing your files using mydlink Remote Manager. Conveniently access your NAS applications - My Music, My Files, My Photos, P2P downloads via mydlink™ from anywhere. You can manage your P2P downloads, view your photos, stream music, and enjoy the versatile remote accessibility ShareCenter™ delivers.

My Surveillance

- Embedded NVR supports real-time monitoring, recording and playback of surveillance video using mydlink™-enabled Cloud Cameras
- Supports up to 4 D-Link Cloud Cameras
- Supports recording modes including continuous, motion-detection,and scheduled recording
- Supports snapshot capture and zoom in/out from live video

Easy Installation and Setup

This enclosure supports 2” internal SATA HDDs up to 4TB capacity and installing them is as simple as popping the top and sliding them in. Push the latch button to access the drive bays, then just slide your drives into place and you’re ready. A convenient USB port on the back of the ShareCenter™ can be used to either share a USB printer with an entire home or office, or attach an external USB storage drive for easy one-touch backup. You can also connect an Uninterruptible Power Supply (UPS) to monitor power levels and ensure the safety of your data in the event of a power failure. Plus, you can copy the contents of a USB dongle at the touch of a button.

Stream Digital Media with Built-in Media Server

Back up your digital media files to the ShareCenter™ for safekeeping, and enjoy the benefits of the built-in DLNA Certified UPnP AV media server. Stream digital content to compatible media players such as the PlayStation 3, Microsoft Xbox 360, or directly to a smart TV. You can also enjoy photo, music, and video streaming remotely through mobile devices.

Powerful Performance and Flexibility

Four different hard drive configuration modes are available (Standard, JBOD, RAID 0, RAID 1), which allow users to choose the configuration best suited to their needs. Standard mode creates two separately accessible hard drives. JBOD combines both drives to create a single, easy to use volume. RAID 0 combines both drives in a “striped” configuration, which provides maximum performance when using a Gigabit Ethernet connection. RAID 1 creates a copy of your data on both drives, providing maximum protection; if one drive fails, the unaffected drive continues to function as a single drive until the failed drive is replaced. The DNS-320L is hot-swap enabled meaning you can easily replace a failed drive and your data will automatically be copied to the new drive, allowing the ShareCenter™ to return to its full level of protection and ensuring your files remain safe.

Short summary description D-Link DNS-320L NAS 1 TB HDD Black:
This short summary of the D-Link DNS-320L NAS 1 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DNS-320L, NAS, 1 TB, HDD, Black

Long summary description D-Link DNS-320L NAS 1 TB HDD Black:
This is an auto-generated long summary of D-Link DNS-320L NAS 1 TB HDD Black based on the first three specs of the first five spec groups.

D-Link DNS-320L. Type: NAS. Total installed storage capacity: 1 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
6 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
No
Supported file systems
ext3, FAT32, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
1 TB
Number of storage drives installed *
1
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
No
Supported network protocols
TCP/IP, CIFS/SMB, NFS v2/v3, AFP 3.1, HTTP/HTTP, DDNS, NTP, FTP, LLTD, PnP-X, UPnP AV, WebDAV
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product colour
Black
Number of fans
1 fan(s)
LED indicators
HDD, LAN, Power, USB
Performance
Type *
NAS
Backup function *
Yes
Number of users
256 user(s)
Power
Power supply location
External
Weight & dimensions
Width *
90 mm
Depth *
144.3 mm
Height *
193.3 mm
Weight
630 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 90%
Storage temperature (T-T)
-20 - 70 °C
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Certification
CE, FCC, IC
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:19:08
Uk has collected 20 expert reviews for D-Link DNS-320L NAS 1 TB HDD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2014-08-29 01:19:08
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
apcmag.com
Updated:
2014-08-29 01:19:08
Our unit came with a 1TB Seagate hard drive and setup was as easy as inserting the included CD and running through some basic options...
Good Cheap, fast, great cloud options...
Bad Few ports, USB 2.0 only, low spec...
80%
uk.hardware.info
Updated:
2014-08-29 01:19:08
Consumers have more choice than ever when it comes to two-disk NAS devices. Prices are all over the place, and the features range from very basic to impressively advanced and comprehensive. Hardware.Info tested 24 different NAS devices in different pric...
0%
techradar.com
Updated:
2014-08-29 01:19:08
NAS (Network Attached Storage) devices can sometimes seem to the uninitiated as a bit of a dark art. The idea is pretty simple - instead of having a hard drive inside your PC, or an external hard drive connected via USB, a NAS drive is plugged directly...
Good Easy to set up, Great features, Good design, Advanced features for technical users...
Bad Buying one without a hard drive makes installation a bit trickier...
Bottom line Overall, the D-Link DNS-320L ShareCenter 2 Bay Cloud Network Storage is an extremely useful NAS device that is easy to set up and use, while giving you plenty of features...
90%
techradar.com/au/
Updated:
2014-08-29 01:19:08
NAS (Network Attached Storage) devices can sometimes seem to the uninitiated as a bit of a dark art.The idea is pretty simple - instead of having a hard drive inside your PC, or an external hard drive connected via USB, a NAS drive is plugged directly int...
Good Easy to set up, Great features, Good design, Advanced features for technical users...
Bad Buying one without a hard drive makes installation a bit trickier...
Bottom line Overall, the D-Link DNS-320L ShareCenter 2 Bay Cloud Network Storage is an extremely useful NAS device that is easy to set up and use, while giving you plenty of features...
90%
expertreviews.co.uk
Updated:
2014-10-04 01:55:22
As with many cheaper NAS devices, the initial setup and installation is clunky. The DNS-320L doesn't feel particularly sturdy and is made with cheap-feeling glossy black plastic that attracts dust and fingerprints easily. In the box you're supplied with a...
60%
smallnetbuilder.com
Updated:
2014-08-29 01:19:08
D-Link rejiggered its small NAS product line back in October, replacing the DNS-320 with the object of our scrutiny today, the DNS-320L ShareCenter 2-Bay Cloud Storage 2000.I last checked in on D-Link's NASes over a year ago with the DNS-325, which now re...
Good Relatively inexpensive, Many backup features including Time machine...
Bad Slow, GUI should be better organized, Only one USB port, Need to run CD to connect NAS to cloud...
Bottom line It's not that the DNS-320L is a bad NAS. But there are better options out there. For a bit more money, ZyXEL's NSA325 will get you as many features as you'd like, better performance and USB 3.0 port for much faster backups.If you want a NAS that simply an...
0%
computerworld.com
Updated:
2015-01-11 02:44:37
Cloud storage has become increasingly popular, both for individuals and companies, as a place to stash everything from tax records to family photos. Services such as Dropbox, Box, SugarSync or Google Drive offer the chance to easily store your data and...
0%