D-Link logo

D-Link DKT-110 wireless router Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8230
Info modified on:
20 Jun 2019, 09:58:48
Short summary description D-Link DKT-110 wireless router Black, Silver:

D-Link DKT-110, ADSL, Black, Silver

Long summary description D-Link DKT-110 wireless router Black, Silver:

D-Link DKT-110. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Product colour: Black, Silver. Weight: 246 g. Compatible operating systems: Windows XP SP2, 2000 SP4 Mac OS X (V10.4/V10.3) Linux, Dimensions (WxDxH): 112.6 x 147.5 x 31.8 mm, Maximum data transfer rate: 0.05 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.