D-Link logo

D-Link DIR-655 + DWA-140 Wireless Adapter wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24474
Info modified on:
21 Jun 2019, 10:32:54
Short summary description D-Link DIR-655 + DWA-140 Wireless Adapter wireless router:

D-Link DIR-655 Wireless Router + DWA-140 Wireless Adapter, RP-SMA, 1 Gbit/s, USB 2.0

Long summary description D-Link DIR-655 + DWA-140 Wireless Adapter wireless router:

D-Link DIR-655 Wireless Router + DWA-140 Wireless Adapter. Antenna connector type: RP-SMA. Maximum data transfer rate: 1 Gbit/s, Interface: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.