location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-632 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-632
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-632
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DIR-632 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n)
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 8
  • - Web-based management
Long product name D-Link DIR-632 wireless router Fast Ethernet Black :
The long product name of D-Link DIR-632 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless N 8 - 10/100 LAN Port Router, 1 - 10/100 WAN Port, IEEE 802.11n/g, IPv6
More>>>
D-Link DIR-632 wireless router Fast Ethernet Black:
The official description of D-Link DIR-632 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 300Mbps speed and QoS traffic management let you connect up to 8 Ethernet-enabled devices. The perfect router (at the perfect price) for your small business or home office.

8 ETHERNET PORTS FOR UNLIMITED CONNECTIVITY TO ALL YOUR DEVICES
Delivering great wireless performance, network security and coverage, the D-Link Wireless N 8-Port Router (DIR-632) is ideal for building a powerful network. Designed to do the heavy-lifting and get your small business humming, 8 ports let you connect just about anything you can imagine, all at once - printers, laptops, desktops, security cameras, servers, storage drives - you name it, the DIR 632 can handle it. It also serves as an excellent home router, since it’s ideal for providing wired Internet connectivity for video, music, photos, and documents. The DIR-632 also includes basic QoS (Quality of Service) Prioritization Technology that analyzes and separates multiple data streams based on sensitivity to delay, enabling multiple applications such as VoIP, Video, and Gaming to stream smoothly across your network.

WHY WIRELESS N IS BETTER
This Wireless N 8-Port Router uses powerful 802.11n technology with multiple intelligent antennas to maximize the speed and range of your wireless signal to significantly outperform previous-generation Wireless G MIMO devices*. The antennas on the Wireless N 8-Port Router make use of your home’s environment by bouncing multiple wireless signals off walls and ceilings to work around obstructions and help eliminate dead spots. Not only does the D-Link Wireless N technology extend your wireless range, it also works with previous-generation wireless devices.

EASY TO SET UP
The D-Link Quick Router Setup Wizard quickly configures your new Wireless N 8-Port Router to get you up and running in minutes. Our Setup Wizard walks you step-by-step through the installation process to configure your Internet connection, wireless network settings, security, and everything else you need to get your network up and running so you do not have to be a networking expert to get it set up.

EASY TO SECURE
The DIR-632 supports the latest wireless security features to help prevent unauthorized access, be it from over a wireless network or from the Internet. Support for WPA™ and WPA2™ standards ensure that you will be able to use the best possible encryption, regardless of your client devices. In addition, the Wireless N 8-Port Router utilizes dual active firewalls (SPI and NAT) to prevent potential attacks from across the Internet.

THINK GREEN
While this may look like your average router, it’s not. This is a D-Link Green router, which is as good for your wallet as it is for the environment. The DIR 632 is designed to conserve energy, protect our environment from harmful substances and reduce waste by using recyclable packaging. D-Link Green devices provide eco-friendly alternatives without compromising performance To learn more, visit www.dlinkgreen.com.

Short summary description D-Link DIR-632 wireless router Fast Ethernet Black:
This short summary of the D-Link DIR-632 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-632, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-632 wireless router Fast Ethernet Black:
This is an auto-generated long summary of D-Link DIR-632 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

D-Link DIR-632. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2. Product colour: Black. Weight: 272.2 g

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3
Full duplex
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
Management features
Web-based management
Yes
Security
Security algorithms
WPA, WPA2
Filtering
Yes
MAC address filtering
Yes
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Weight & dimensions
Weight
272.2 g
Packaging data
Package width
276.9 mm
Package depth
66 mm
Package height
205.8 mm
Package weight
907.2 g
Other features
Dimensions (WxDxH)
230 x 150 x 33 mm
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-11-14 23:54:46
Uk has collected 5 expert reviews for D-Link DIR-632 wireless router Fast Ethernet Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.com.au
Updated:
2013-05-06 05:39:08
Once upon a time households aspired to have a computer. So, families saved their money and bought one – the smart ones bought a Mac – and it was shared between everyone.However, over time, there was a desire for the kids to have their own computer and...
70%
macworld.com.au
Updated:
2013-05-06 05:39:08
Routers are a standard household appliance. In fact, we’d guess that more routersare sold each year than toasters.The modern network router is a complex device that needs to take an inbound network connection – usually from a cable or ADSL modem...
70%
tech2.com
Updated:
2011-11-14 23:54:44
Going wireless is the way to go especially with improved speeds over the air now possible with the whole new ranges of 802.11n WiFi routers being sold by the many manufacturers. D-Link DIR-632 - Eight LAN ports should be enough D-Link has laun...
Bottom line The D-Link DIR-632 sells in the market for an approximate Rs. 3,330, which is actually pretty cheap for an extensive router such as this. The eight ports won’t be useful for everyone, but if you’re not too particular about the size of the router, this...
70%