location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-611
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-611
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:04
The date of the most recent change of this product data-sheet in Icecat.
D-Link DIR-611 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 2
  • - Web-based management
More>>>
Short summary description D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This short summary of the D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-611, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black:
This is an auto-generated long summary of D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black based on the first three specs of the first five spec groups.

D-Link DIR-611. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS-PBC. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WLAN. Antenna design: External, Antenna gain level (max): 5 dBi

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB port *
No
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WEP, WPA, WPA2, WPS-PBC
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
LED indicators
LAN, Power, WLAN
Product type *
Tabletop router
Packaging content
Manual
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
2
Features
Certification
FCC RoHS
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
0.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
180.6 mm
Depth
91.1 mm
Height
25.4 mm
Weight
133 g
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)